EN
  • EN
  • DE

ADSP-21060KS-133

Part No ADSP-21060KS-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 32BIT 240MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC®
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting Surface Mount
Package 240-BFQFP Exposed Pad
Case / Package 240-MQFP-EP (32x32)
Family Name ADSP-21060
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910952-ADSP-21060KS-133
Ultra Librarian 3D Model Ultra Librarian ADSP-21060KS-133 CAD Model

Description

ADSP-21060KS-133: High-Performance Digital Signal Processor

The ADSP-21060KS-133 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., a leader in the semiconductor industry. This DSP is part of the SHARC® processor family, which is renowned for its high performance and flexibility in handling complex signal processing tasks. The ADSP-21060KS-133 is designed to meet the rigorous demands of applications requiring intense mathematical computations, such as audio processing, medical imaging, and industrial control systems.

ADSP-21060KS-133 Data Sheet

Operating at a clock speed of 133 MHz, the ADSP-21060KS-133 delivers exceptional performance with its 32-bit architecture and floating-point processing capabilities. It features a large on-chip SRAM, which allows for rapid data access and manipulation, resulting in faster execution of DSP algorithms and routines.

The processor's integrated host interface enables easy connection to a variety of systems, while the serial ports and link ports facilitate communication with other processors and peripherals. The ADSP-21060KS-133 also supports a wide range of I/O options, making it highly adaptable to different hardware configurations and application requirements.

With its single-instruction, multiple-data (SIMD) architecture, the ADSP-21060KS-133 can perform multiple operations in parallel, significantly accelerating data throughput and processing time. This DSP is equipped with a robust instruction set optimized for DSP operations, which includes complex arithmetic, bit manipulation, and control functions.

The ADSP-21060KS-133 is not just powerful but also energy-efficient, making it an ideal choice for systems where power consumption is a critical factor. Its low-power design ensures that the processor maintains its performance while minimizing heat generation and power usage.

In summary, the ADSP-21060KS-133 from Analog Devices Inc. represents a pinnacle of DSP technology, offering the perfect blend of speed, precision, and power efficiency for advanced signal processing applications. Its robust features and capabilities make it an indispensable component for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess