EN
  • EN
  • DE

ADSP-21266SKSTZ-1C

Part No ADSP-21266SKSTZ-1C
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Floating-Point 32bit 150MHz 144-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173493-ADSP-21266SKSTZ-1C
Popularity Low
Supply and Demand Status Balance
Family Name ADSP-21266
Introduction Date May 28, 2003
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian ADSP-21266SKSTZ-1C CAD Model

Description

ADSP-21266SKSTZ-1C Image

The ADSP-21266SKSTZ-1C is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This processor is part of the SHARC® family, which is famous for its high computational power and flexibility, making it an ideal choice for a wide range of audio, video, and signal processing applications.

Key Features:

  • Performance: The ADSP-21266SKSTZ-1C boasts a 32-bit architecture and is capable of delivering up to 600 MFLOPS, providing the computational muscle required for complex algorithms and high-speed data processing.
  • Memory: It includes an on-chip memory of 544 KB, which is partitioned between 512 KB of dual-ported SRAM and 32 KB of instruction cache, enabling efficient data management and quick access to critical instructions.
  • I/O Processing: This DSP features a variety of peripherals, including serial ports, parallel ports, and link ports, which facilitate easy interfacing with other devices and seamless data communication.
  • Integration: The processor integrates a host of system services like DMA controllers, timers, and interrupt controllers, simplifying system design and reducing the need for additional components.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-21266SKSTZ-1C operates at a low voltage, reducing power consumption and heat dissipation, which is crucial for embedded and portable applications.

Applications:

The versatility of the ADSP-21266SKSTZ-1C allows it to be used in various high-demand applications, such as:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation and measurement devices

Technical Specifications:

Parameter Value
Core Processor SHARC
Core Size 32-Bit
Speed 66MHz
Connectivity DMA, Link Port, Serial Port, SPI
I/O Voltage 3.3V
Operating Temperature -40°C ~ 85°C (TA)
Package / Case 100-LQFP

With its robust feature set and unparalleled performance, the ADSP-21266SKSTZ-1C from Analog Devices Inc. stands out as a superior choice for designers seeking a reliable and powerful DSP solution.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9108 $69.5540
11+ $11.4137 $125.5507
16+ $11.0568 $176.9088
22+ $10.7011 $235.4242
28+ $10.3442 $289.6376
38+ $9.2735 $352.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess