EN
  • EN
  • DE

AD12401-400JWS

Part No AD12401-400JWS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 400MSPS 120-PIN MOD / 12 Bit Analog to Digital Converter Input 2
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 400M
Data Interface Parallel
Number of A/D Converters 2
Temperature Range - Operating 0°C ~ 60°C
Package / Case Module
Mounting Type Surface Mount
Base Product Number AD12401
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A001A5A3
HTSUS 8542.39.0001
Win Source Part Number 1345343-AD12401-400JWS
Ultra Librarian 3D Model Ultra Librarian AD12401-400JWS CAD Model

Description

Introducing the AD12401-400JWS from Analog Devices Inc.

The AD12401-400JWS is a state-of-the-art precision analog-to-digital converter (ADC) brought to you by Analog Devices Inc., an industry leader in high-performance semiconductors. This cutting-edge product is designed to cater to a wide array of applications, ranging from medical instrumentation and industrial control systems to communication infrastructure and automotive electronics. It ensures that users experience top-notch accuracy, reliability, and performance in their electronic systems.

Key Features

  • High Resolution: The AD12401-400JWS boasts a high-resolution 12-bit analog-to-digital conversion, providing detailed and accurate digital representations of analog signals.
  • Fast Sampling Rate: With a 400 MSPS (mega-samples per second) sampling rate, this ADC is capable of handling high-speed signals, making it ideal for demanding applications that require rapid data acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, minimizing thermal stress and making it suitable for power-sensitive applications.
  • Robust Interface: The product features a user-friendly interface that supports various digital output formats, facilitating easy integration with digital signal processors (DSPs) and microcontrollers (MCUs).
  • Durable and Reliable: Built to last, the AD12401-400JWS is manufactured using high-quality materials and adheres to strict industry standards, ensuring long-term reliability and stability in a range of environmental conditions.

Applications

The versatility of the AD12401-400JWS allows it to be an excellent choice for various applications, including:

  • High-speed data acquisition systems
  • Medical imaging devices
  • Test and measurement equipment
  • Communication systems
  • Automotive radar and lidar systems

With the AD12401-400JWS, Analog Devices Inc. continues to deliver on its promise of providing superior precision electronics that push the boundaries of performance and efficiency. Whether for industrial, medical, or automotive use, this ADC stands out as a robust and precise component that can significantly enhance the functionality of your electronic designs.

For more information, technical specifications, or to request samples and quotes, please visit the Analog Devices Inc. website or contact their customer support team. Equip your projects with the AD12401-400JWS and experience the difference in precision and quality that professionals trust.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess