EN
  • EN
  • DE

ADSP-21368KBPZ-2A

Part No ADSP-21368KBPZ-2A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 333MHZ 256-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Product Status Obsolete
Type Floating Point
Interface DAI, DPI
Clock Rate 333MHz
Non-Volatile Memory ROM (768kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 256-LBGA Exposed Pad
Supplier Device Package 256-BGA-ED (27x27)
Base Product Number ADSP-21368
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910958-ADSP-21368KBPZ-2A
Ultra Librarian 3D Model Ultra Librarian ADSP-21368KBPZ-2A CAD Model

Description

ADSP-21368KBPZ-2A Digital Signal Processor

The ADSP-21368KBPZ-2A is a high-performance digital signal processor (DSP) from the reputable Analog Devices Inc., designed to cater to a wide array of applications requiring efficient signal processing capabilities. This DSP is part of the SHARC processor family, which is well-known for its high computational power and large on-chip memory, making it an ideal choice for audio, video, and industrial control processing tasks.

Key Features:

  • Core Performance: The ADSP-21368KBPZ-2A boasts a 32-bit SHARC core that can run at a clock speed of up to 400 MHz, delivering up to 2400 MFLOPS (million floating-point operations per second) of processing power. This enables the DSP to handle complex algorithms and high-speed data processing with ease.
  • Memory: With an integrated 5 MB of on-chip memory, the processor allows for efficient data management and storage, reducing the need for external memory components and thus simplifying system design and lowering system costs.
  • I/O Processing: The device features a variety of input/output options, including a Link Port for direct processor-to-processor communication, UART, SPI, and SPORT interfaces, facilitating connectivity and data exchange with other system components.
  • Power Efficiency: Engineered for power-sensitive applications, the ADSP-21368KBPZ-2A provides a dynamic power-down feature which significantly reduces power consumption when the processor is idle, contributing to overall system power management.

Applications:

The versatility of the ADSP-21368KBPZ-2A makes it suitable for a broad range of applications, including:

  • High-end audio processing for studio, stage, and consumer audio systems.
  • Advanced driver assistance systems (ADAS) in automotive applications.
  • Industrial control systems requiring real-time signal processing.
  • Medical imaging equipment such as ultrasound and MRI machines.
  • Communication systems that demand high-speed data and signal processing.

The ADSP-21368KBPZ-2A from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it a top choice for designers and engineers looking to develop sophisticated digital signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess