EN
  • EN
  • DE

ADSP-21478KBCZ-1A

Part No ADSP-21478KBCZ-1A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP SHARC 200MHZ LP 196CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Product Status Active
Type Floating Point
Interface DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART
Clock Rate 200MHz
Non-Volatile Memory ROM (4Mbit)
On-Chip RAM 3Mbit
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 196-LFBGA, CSPBGA
Supplier Device Package 196-CSPBGA (12x12)
Base Product Number ADSP-21478
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910964-ADSP-21478KBCZ-1A
Ultra Librarian 3D Model Ultra Librarian ADSP-21478KBCZ-1A CAD Model

Description

The ADSP-21478KBCZ-1A is a high-performance digital signal processor (DSP) from the esteemed manufacturer Analog Devices Inc. This powerful component is part of the SHARC® processor family, which is renowned for its exceptional computational performance and large on-chip memory. The device is specifically designed to handle complex digital signal processing tasks with ease, making it an ideal choice for a wide range of applications, including audio processing, industrial control systems, and sophisticated analytics for real-time computing.

Key Features:

  • High-Performance Signal Processing: The core of the ADSP-21478KBCZ-1A operates at a frequency of up to 400 MHz, delivering up to 2400 MFLOPS. This level of performance is perfect for executing advanced algorithms and processing tasks rapidly.
  • Large On-Chip Memory: Equipped with 5Mbits of on-chip memory, this DSP can handle large data sets and complex programs without the need for external memory, which can greatly simplify system design and reduce latency.
  • Flexible Peripheral Set: This device includes a variety of peripherals, such as UART, SPI, and CAN interfaces, allowing for easy integration into a wide range of systems and ensuring versatile connectivity options.
  • Power Efficiency: The ADSP-21478KBCZ-1A is designed with power efficiency in mind, offering reduced power consumption for applications where energy efficiency is crucial.
  • Advanced Development Tools: Analog Devices provides a comprehensive suite of development tools, including crosscore development tools and emulators, to support the design and deployment process, making development faster and more reliable.

Applications:

The ADSP-21478KBCZ-1A is versatile enough to be used in a variety of applications, such as:

  • Professional and consumer audio systems
  • Automotive audio and navigation systems
  • Industrial control and automation
  • Medical imaging systems
  • Instrumentation and measurement equipment

In summary, the ADSP-21478KBCZ-1A by Analog Devices Inc. is a powerful and versatile DSP that offers the perfect blend of performance, memory, and power efficiency. With its extensive feature set and support for a wide range of applications, it stands out as a top choice for designers looking to implement advanced digital signal processing in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess