EN
  • EN
  • DE

ADSP-21569BBCZ10

Part No ADSP-21569BBCZ10
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 1000 MHZ SHARC WITH DDR IN A BGA  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Type Fixed/Floating Point
Interface DDR3, DDR3L, I²C, Link Port, QSPI, SPDIF, SPI, SPORT, UART/USART
Clock Rate 1GHz
Non-Volatile Memory OTP (896B)
On-Chip RAM 1.625MB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 400-LBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 505-ADSP-21569BBCZ10,-2735-ADSP-21569BBCZ10
Standard Package 1
Win Source Part Number 1224350-ADSP-21569BBCZ10
Ultra Librarian 3D Model Ultra Librarian ADSP-21569BBCZ10 CAD Model

Description

Analog Devices Inc. ADSP-21569BBCZ10 Overview

The ADSP-21569BBCZ10 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional processing power and versatility in handling complex signal processing tasks. This processor is part of the SHARC+® core family and is specifically designed to cater to a wide array of applications, including audio processing, industrial control, instrumentation, and defense systems.

Key Features

  • Processing Power: The ADSP-21569BBCZ10 boasts a 32-bit SHARC+® core that operates at a frequency of up to 1GHz, delivering up to 6.4 GFLOPs of peak performance. This makes it an ideal choice for applications that require intensive computation and real-time processing.
  • Memory: It comes equipped with an extensive set of memory features, including 1MB of on-chip L1 SRAM, which can be configured as either 512kB of instruction memory and 512kB of data memory, or as 1MB of shared memory. Additionally, there is 2MB of on-chip L2 SRAM, further enhancing its processing capabilities.
  • I/O and Peripherals: The processor provides a rich set of peripherals, including a variety of serial ports, SPI, UART, and CAN interfaces, enabling easy communication with other devices. It also supports a range of audio interfaces, making it particularly suitable for high-end audio applications.
  • Power Efficiency: Despite its high performance, the ADSP-21569BBCZ10 is designed to be power-efficient, which is crucial for embedded and portable applications where power consumption is a critical factor.
  • Scalability: The SHARC+® family offers scalability options, allowing designers to choose the right processor for their performance and budget requirements without significant changes to their system architecture.

Applications

The versatile nature of the ADSP-21569BBCZ10 DSP makes it suitable for a variety of applications. In the audio domain, it can handle sophisticated audio processing tasks such as 3D audio rendering, multi-channel audio systems, and advanced audio decoding. For industrial applications, this DSP is well-suited for motor control, sensor processing, and real-time analytics. In the realm of instrumentation and defense, the processor can be employed for radar signal processing, navigation systems, and secure communication.

Overall, the ADSP-21569BBCZ10 from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it a top choice for developers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4286 $91.4286
2+ $88.5715 $177.1430
3+ $85.7143 $257.1429
4+ $82.8572 $331.4288
5+ $74.2858 $371.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess