EN
  • EN
  • DE

ADSP-2181KS-160

Part No ADSP-2181KS-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer / DSP Fixed-Point 16bit 40MHz 40MIPS 128-Pin MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173523-ADSP-2181KS-160
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-2181
Introduction Date April 28, 1997
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2181KS-160 CAD Model

Description

ADSP-2181KS-160: High-Performance Digital Signal Processor

The ADSP-2181KS-160 is a high-performance, single-chip microcomputer optimized for digital signal processing (DSP) and other high-speed numeric processing applications. Manufactured by Analog Devices Inc., this processor is part of the ADSP-218x family, known for its exceptional processing power and flexibility. It is designed to meet the demanding needs of applications in telecommunications, audio processing, industrial control, and consumer electronics.

Key Features:

  • High Clock Speed: The ADSP-2181KS-160 operates at a clock speed of 160 MHz, providing high throughput for computationally intensive tasks.
  • Memory Architecture: This DSP features 16-bit fixed-point architecture with a large on-chip memory, including 48K words of RAM, which is critical for real-time signal processing applications.
  • Pipelined Architecture: The processor's pipelined architecture allows for multiple instructions to be processed simultaneously, enhancing performance and efficiency.
  • Peripheral Connectivity: It comes equipped with a variety of peripherals, including serial ports, parallel ports, and timers, enabling easy interfacing with other components in a system.
  • Power Efficiency: Despite its performance capabilities, the ADSP-2181KS-160 is designed for low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Instruction Set: The processor supports a rich instruction set optimized for DSP operations, which includes multiply-accumulate (MAC) operations, bit-reversed addressing, and block floating-point support.

Applications:

The ADSP-2181KS-160 is ideal for a wide range of applications, such as:

  • High-quality audio processing and effects
  • Advanced telecommunications systems like echo cancellation and compression
  • Industrial control systems requiring fast and accurate sensor data processing
  • Medical imaging systems that demand real-time processing capabilities
  • Consumer electronics, including gaming consoles and home theater systems

With its robust processing capabilities and comprehensive feature set, the ADSP-2181KS-160 from Analog Devices Inc. stands out as a powerful solution for any application requiring efficient and high-speed digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4180 $76.4180
2+ $74.0299 $148.0598
3+ $71.6418 $214.9254
4+ $69.2538 $277.0152
5+ $62.0896 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 697 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess