EN
  • EN
  • DE

ADSP-2185KSTZ-133

Part No ADSP-2185KSTZ-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 33.3MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2185
Standard Package 9 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A3
HTSUS 8542.31.0001
Win Source Part Number 860500-ADSP-2185KSTZ-133
Ultra Librarian 3D Model Ultra Librarian ADSP-2185KSTZ-133 CAD Model

Description

Analog Devices ADSP-2185KSTZ-133 Digital Signal Processor

The ADSP-2185KSTZ-133 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide array of applications ranging from automotive audio and telecommunication to industrial control and consumer electronics. This processor is a member of the ADSP-218x family, known for their exceptional processing power and efficiency.

Key Features:

  • High Clock Speed: The ADSP-2185KSTZ-133 operates at a clock speed of 133 MHz, providing rapid processing capabilities that are essential for real-time data analysis and manipulation.
  • Integrated Memory: This DSP comes with 80 KB of on-chip memory, which includes 16 KB of RAM and 64 KB of ROM, allowing for efficient data storage and retrieval without the need for external memory components.
  • Flexible Peripheral Options: The device includes a variety of peripherals such as serial ports, a parallel port, and a host of timers, which facilitate easy interfacing with other components in a system.
  • Powerful Instruction Set: The ADSP-2185KSTZ-133 boasts a rich instruction set optimized for digital signal processing tasks, which includes support for both 16-bit fixed-point and 32-bit floating-point arithmetic operations.
  • Energy Efficient: Designed with power efficiency in mind, the processor is suitable for battery-powered devices where power consumption is a critical consideration.

Applications:

The versatility of the ADSP-2185KSTZ-133 makes it an ideal choice for a variety of applications, including:

  • Advanced audio processing for automotive sound systems
  • Real-time signal processing in telecommunication infrastructure
  • Control systems in industrial automation
  • High-quality image and video processing
  • Consumer electronics such as digital cameras and personal audio devices

Package and Quality:

The ADSP-2185KSTZ-133 is available in a 128-lead LQFP (Low Profile Quad Flat Package) that ensures a compact footprint on printed circuit boards. Analog Devices Inc. is renowned for its commitment to quality, and this DSP is no exception, meeting stringent industry standards for reliability and performance.

With its robust feature set and powerful performance, the ADSP-2185KSTZ-133 from Analog Devices Inc. stands out as a top-tier digital signal processor capable of meeting the demands of modern, high-speed signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess