The AA4008VWD1S-CLB is a bi-color LED manufactured by Kingbright Corporation. It features a very high efficiency red and green light source. This LED is designed for applications requiring dual-color indication in a compact form factor.
Applications
- Status indicators for electronic devices
- Backlighting for keypads
- Display panels
- Diagnostic indicators in industrial equipment
- Front panel indicators for networking equipment
- Consumer electronics
Features
- Dual-color LED (Red and Green)
- Surface mount package (SMD)
- Compact size: 4.0mm x 0.8mm
- High luminous intensity
- Wide viewing angle
- RoHS compliant
Benefits
- Versatile indication with two colors in one package
- Easy to integrate into automated assembly processes
- Saves board space
- Long lifespan
- Low power consumption
- Reliable performance
Additional Details
The red portion of the AA4008VWD1S-CLB has a dominant wavelength of 630nm and a forward voltage of approximately 2.0V. The green portion has a dominant wavelength of 570nm and a forward voltage of about 2.2V. The LED has a viewing angle of 130 degrees. It is packaged on tape and reel for automated pick-and-place assembly. The maximum forward current for each color is 20mA. The operating temperature range is typically -40°C to +85°C. Its compact size and dual-color capability make it an excellent choice for applications where space is limited and multiple status indications are needed. The LED's robust construction ensures reliable performance in demanding environments. It also offers consistent light output over its operational lifetime.