EN
  • EN
  • DE

ADSP-2185LKST-210

Part No ADSP-2185LKST-210
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 52MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2185L
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 559531-ADSP-2185LKST-210
Ultra Librarian 3D Model Ultra Librarian ADSP-2185LKST-210 CAD Model

Description

ADSP-2185LKST-210: High-Performance DSP by Analog Devices Inc.

The ADSP-2185LKST-210 is a standout digital signal processor (DSP) from the reputable Analog Devices Inc., designed to cater to high-demand signal processing applications. This processor is part of the ADSP-218x family, renowned for its exceptional performance, flexibility, and efficiency in managing complex algorithms and computations.

Key Features:

  • High Processing Speed: With a core frequency of 210 MHz, the ADSP-2185LKST-210 provides swift and efficient data processing capabilities, making it ideal for time-sensitive tasks.
  • Advanced Architecture: The processor features a 16-bit fixed-point architecture, which ensures high precision and accuracy in signal processing applications.
  • On-Chip Memory: It comes with integrated on-chip memory, including 16K x 24 bits of RAM and 48K x 24 bits of ROM, which allows for efficient data storage and retrieval without the need for external memory components.
  • Peripheral Support: The DSP is equipped with a variety of peripherals, such as serial ports, parallel ports, and timers, which enhance its interfacing capabilities with other devices and systems.
  • Power Management: It features advanced power management options that help in reducing power consumption during idle or low-activity periods, thus extending the lifespan of battery-powered devices.

Applications:

The ADSP-2185LKST-210 is highly versatile and can be used in a wide range of applications, including but not limited to:

  • Audio and video processing
  • Telecommunications
  • Industrial control systems
  • Instrumentation
  • Automotive electronics

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSP-2185LKST-210 is no exception. It is built to meet the rigorous demands of modern signal processing tasks. Additionally, customers benefit from the company's comprehensive technical support and documentation, ensuring seamless integration and deployment within their projects.

Whether you're developing sophisticated audio equipment, advanced communication systems, or high-precision industrial controls, the ADSP-2185LKST-210 by Analog Devices Inc. offers the performance and features necessary to achieve outstanding results.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.9318 $109.8636
3+ $45.0723 $135.2169
4+ $43.6638 $174.6552
6+ $42.2552 $253.5312
8+ $40.8467 $326.7736
10+ $36.6211 $366.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess