The TC74HC366AF is a Hex Inverting Buffer/Line Driver with 3-State Outputs from Toshiba's TC74HC series of high-speed CMOS logic devices. This integrated circuit (IC) contains six independent inverting buffer/line drivers, each with a 3-state output. The 3-state outputs allow the device to be connected directly to a bus, enabling multiple devices to share the same line. Each buffer inverts the input signal. It operates with a wide range of supply voltages and offers low power consumption.
Applications
- Memory addressing (inverted): Used to drive memory address lines with inverted logic.
- Data bus driving (inverted): Employed as a bus driver to increase signal strength with signal inversion.
- Peripheral interfacing (inverted): Utilized for connecting peripherals to a microcontroller or microprocessor with signal inversion.
- Logic level translation (inverted): Can be used to translate logic levels between different systems with signal inversion.
- Data transmission (inverted): Integrated within data transmission systems requiring signal inversion.
Features
- High-speed operation: Offers fast signal propagation due to its high-speed CMOS technology.
- Wide operating voltage range: Functions across a broad voltage spectrum, enhancing compatibility.
- Low power consumption: Minimizes energy usage.
- Hex inverting buffer/line driver: Provides six independent inverting buffers/line drivers.
- 3-State outputs: Allows outputs to be in a high, low, or high-impedance state.
- CMOS technology: Ensures excellent noise immunity and stable operation.
Benefits
- Improved bus performance: The 3-state outputs enable efficient sharing of a bus.
- Increased signal strength: Line drivers enhance signal integrity over long distances.
- Simplified circuit design: Reduces the number of components required for bus interfacing.
- Energy efficiency: Low power consumption translates to lower operating costs.
- Enhanced reliability: CMOS technology provides stable performance.
Additional Details
The TC74HC366AF is typically available in a surface-mount package. It is TTL compatible. Enable inputs control the output state. Detailed electrical characteristics, such as input voltage levels, output drive current, and switching speeds, can be found in the manufacturer's datasheet.