EN
  • EN
  • DE
  • IT

ADSP-2186BSTZ-160

Part No ADSP-2186BSTZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tray
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1142225-ADSP-2186BSTZ-160
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2186
Introduction Date March 25, 1997
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-2186BSTZ-160 CAD Model

Description

ADSP-2186BSTZ-160 by Analog Devices Inc.

The ADSP-2186BSTZ-160 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional processing capabilities and versatility in handling complex signal processing tasks. This DSP is part of the ADSP-218x family, which is widely acknowledged for its ease of use, integration features, and power efficiency.

Key Features:

  • High Clock Speed: The ADSP-2186BSTZ-160 operates at a clock speed of 160 MHz, enabling rapid data processing and efficient handling of high-speed signal processing applications.
  • On-Chip Memory: It comes with integrated on-chip memory, including 16k x 24 bits of RAM and 48k x 24 bits of ROM, allowing for efficient data storage and retrieval without the need for external memory components.
  • Advanced Instruction Set: The processor features a rich instruction set optimized for digital signal processing, which includes multi-function instructions that can execute multiple operations in a single cycle.
  • Peripheral Support: To facilitate easy connectivity and data transfer, the ADSP-2186BSTZ-160 is equipped with a variety of peripherals, such as serial ports, parallel ports, and timers.
  • Flexible Power Management: The device provides multiple power-down modes, which makes it suitable for low-power applications and helps in reducing overall power consumption.

Applications:

The ADSP-2186BSTZ-160 is ideal for a wide range of applications, including but not limited to:

  • Audio and video processing
  • Telecommunications
  • Instrumentation
  • Automotive electronics
  • Industrial control systems

Package and Quality:

This DSP comes in a 128-lead LQFP (Low Profile Quad Flat Package) which is suitable for surface-mount technology, allowing for compact and reliable integration into a variety of electronic systems. The ADSP-2186BSTZ-160 is built to meet the high-quality standards of Analog Devices Inc., ensuring reliability and performance for critical applications.

With its robust architecture, comprehensive feature set, and exceptional performance, the ADSP-2186BSTZ-160 is a top choice for designers looking for a powerful DSP solution to meet the demands of complex digital signal processing tasks.

You May Also Be Interested in

Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARC 266MHZ LP 196CSBGA
Lowest to $144.5612
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 361NFBGA
Lowest to $100.0391
Texas Instruments
PROTOTYPE
Lowest to $497.2968
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
GALILEO FLIPCHIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.2682 $85.2682
2+ $69.9637 $139.9274
3+ $67.7774 $203.3322
4+ $65.5910 $262.3640
6+ $63.4047 $380.4282
7+ $56.8455 $397.9185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess