EN
  • EN
  • DE

ADSP-2186MKST-300

Part No ADSP-2186MKST-300
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 75MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2186M
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 44317-ADSP-2186MKST-300
Ultra Librarian 3D Model Ultra Librarian ADSP-2186MKST-300 CAD Model

Description

Product Overview: ADSP-2186MKST-300 by Analog Devices Inc.

The ADSP-2186MKST-300 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a renowned leader in the semiconductor industry. This product is part of the ADSP-218x family, which is known for its exceptional processing power and efficiency in handling complex signal processing tasks. The ADSP-2186MKST-300 is designed to cater to a wide range of applications, including audio processing, telecommunications, industrial control systems, and more.

Key Features and Benefits

  • High Clock Speed: The ADSP-2186MKST-300 operates at a clock speed of up to 300 MHz, providing the computational power necessary for high-speed signal processing applications.
  • Optimized Architecture: This DSP features a 16-bit fixed-point architecture that is optimized for efficient execution of complex algorithms and routines.
  • On-Chip Memory: It comes equipped with integrated on-chip memory, which includes both program and data RAM, facilitating rapid access to instructions and data for real-time processing.
  • Peripheral Support: The device supports a range of peripherals, including serial ports, parallel ports, and timers, which allow for flexible interfacing with other components in a system.
  • Power Management: With power management options, the ADSP-2186MKST-300 is capable of reducing power consumption during idle periods, making it suitable for power-sensitive applications.

Applications

The versatility of the ADSP-2186MKST-300 makes it an ideal choice for various applications. Its powerful processing capabilities are well-suited for:

  • Advanced audio processing and synthesis
  • Telecommunication infrastructure such as modems and network switches
  • Automotive electronics for control and diagnostic systems
  • Industrial automation and control systems
  • Medical imaging and diagnostic equipment

Reliability and Support

Analog Devices Inc. is committed to providing high-quality products, and the ADSP-2186MKST-300 is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance. Additionally, Analog Devices offers comprehensive technical support and documentation, making the integration of the ADSP-2186MKST-300 into your project a smoother and more reliable process.

Whether you are developing cutting-edge audio equipment or sophisticated industrial control systems, the ADSP-2186MKST-300 from Analog Devices Inc. offers the performance, efficiency, and reliability required for your advanced signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess