EN
  • EN
  • DE

LTC6804HG-2#3ZZPBF

Part No LTC6804HG-2#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 1-12C 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Battery Battery Monitor IC Multi-Chemistry 48-SSOP
Manufacturer Analog Devices Inc.
Series Automotive
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-FSOP (0.209", 5.30mm Width)
Case / Package 48-SSOP
Family Name LTC6804
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880019-LTC6804HG-2#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6804HG-2#3ZZPBF CAD Model

Description

Analog Devices Inc. LTC6804HG-2#3ZZPBF

The LTC6804HG-2#3ZZPBF is a high-performance, multicell battery stack monitor that plays a crucial role in advanced battery management systems. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this product is designed to monitor up to 12 series connected battery cells for state of charge and state of health purposes. Its primary application is in the energy sector, particularly within electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems where accurate battery monitoring is essential.

With a wide input voltage range, the LTC6804HG-2#3ZZPBF can measure cell voltages from 0V up to 5V with a remarkable accuracy of 1.2mV, ensuring precise readings for reliable battery management. This accuracy is maintained even in the presence of common-mode noise, a critical feature for systems exposed to harsh electrical environments.

The device features an isoSPI interface for high-speed, RF-immune communication. This allows multiple LTC6804HG-2#3ZZPBF units to be connected in a daisy-chain configuration, enabling the monitoring of an extended series of batteries with a single communication interface. This scalability is essential for managing large battery arrays found in industrial applications.

Robustness is another key attribute of the LTC6804HG-2#3ZZPBF, with an operational temperature range from -40°C to 125°C. This makes it suitable for use in environments that experience extreme temperature variations. Additionally, the device includes passive cell balancing and a suite of diagnostic features that help to ensure the longevity and safety of the battery pack.

For ease of integration, the LTC6804HG-2#3ZZPBF is offered in a surface-mount package, which is conducive to automated assembly processes. Its compact form factor allows for efficient use of space on a printed circuit board, which is often at a premium in densely packed electronic systems.

Overall, the LTC6804HG-2#3ZZPBF from Analog Devices Inc. is a sophisticated solution for battery monitoring, providing high accuracy, robust communication, and a suite of features that ensure safe and efficient operation of multicell battery stacks across a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7120 $58.5600
11+ $9.6099 $105.7089
17+ $9.3096 $158.2632
23+ $9.0093 $207.2139
29+ $8.7090 $252.5610
39+ $7.8081 $304.5159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,685 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess