EN
  • EN
  • DE

ADSP-2189NBSTZ-320

Part No ADSP-2189NBSTZ-320
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tray
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 192kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.90V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 768211-ADSP-2189NBSTZ-320
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2189N
Introduction Date August 15, 2001
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADSP-2189NBSTZ-320 CAD Model

Description

The ADSP-2189NBSTZ-320 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to meet the demanding processing needs of audio, video, and communication applications. This DSP is part of the ADSP-218x family, known for its exceptional computational power and flexibility, making it an ideal choice for embedded systems requiring efficient and fast signal processing capabilities.

Key Features:

  • High Clock Speed: The ADSP-2189NBSTZ-320 operates at a clock speed of 320MHz, providing ample processing power for complex algorithms and real-time data processing tasks.
  • On-Chip Memory: It comes equipped with integrated on-chip memory, reducing the need for external memory components and streamlining system design.
  • Flexible Peripheral Options: This DSP supports a wide range of peripherals, including serial ports, parallel ports, and timers, offering versatility for various application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-2189NBSTZ-320 minimizes power consumption during operation, making it suitable for portable and battery-powered devices.
  • Advanced Instruction Set: The processor features a rich instruction set optimized for digital signal processing tasks, ensuring efficient execution of complex operations.

Applications:

The ADSP-2189NBSTZ-320 is widely used in various high-tech industries due to its robust processing capabilities. Applications include:

  • Audio and Video Processing
  • Telecommunications
  • Instrumentation
  • Automotive Electronics
  • Industrial Control Systems

Technical Specifications:

Parameter Value
Core Processor ADSP-218x
Core Size 16-Bit
Speed 320MHz
Interface Type Serial, Parallel
Operating Temperature -40°C ~ 85°C (TA)
Package / Case 176-LQFP (Low Profile Quad Flat Package)

The ADSP-2189NBSTZ-320 by Analog Devices Inc. is a testament to the company's innovation in the field of digital signal processing, offering a balance of performance, power efficiency, and versatility for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess