EN
  • EN
  • DE

ADSP-BF514KSWZ-4

Part No ADSP-BF514KSWZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16/32B 400MHZ LP 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Active
Type Fixed Point
Interface I2C, PPI, RSI, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Base Product Number ADSP-BF514
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910983-ADSP-BF514KSWZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF514KSWZ-4 CAD Model

Description

Analog Devices Inc. ADSP-BF514KSWZ-4 Digital Signal Processor

The ADSP-BF514KSWZ-4 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer, Analog Devices Inc. This product is a part of the Blackfin family of processors, known for their exceptional signal processing capabilities and power efficiency. The ADSP-BF514KSWZ-4 is designed to cater to a wide range of applications, including industrial control, automotive systems, communication infrastructure, and image and video processing tasks.

With its core clock speed of 400MHz, the ADSP-BF514KSWZ-4 delivers a powerful combination of processing speed and performance, enabling real-time signal processing in demanding environments. The processor is built on a 16-/32-bit RISC-like architecture that allows for both high-performance signal processing and control processing, making it an ideal choice for applications that require a blend of both functionalities.

The ADSP-BF514KSWZ-4 features 148KB of on-chip memory, which includes 132KB of RAM and 16KB of ROM, offering designers the flexibility to implement complex algorithms and applications directly on the chip. Additionally, this DSP supports a wide range of external interfaces, including SPI, UART, CAN, and SPORT, providing excellent connectivity options for peripheral devices and external memory interfaces.

One of the key advantages of the ADSP-BF514KSWZ-4 is its power efficiency, which is essential for portable and battery-operated devices. The processor's dynamic power management capabilities allow for the reduction of power consumption by adjusting both the voltage and frequency according to the processing load requirements. This feature ensures that the device operates at optimal power levels, thereby extending battery life and reducing thermal dissipation.

The ADSP-BF514KSWZ-4 is available in a 176-lead LQFP package, making it suitable for space-constrained applications. It operates over an industrial temperature range, ensuring reliable performance across diverse operating conditions. With its robust set of features, the ADSP-BF514KSWZ-4 from Analog Devices Inc. stands out as a versatile and efficient solution for sophisticated digital signal processing needs.

For developers and engineers looking for a DSP that offers a rich set of features, high performance, and power efficiency, the ADSP-BF514KSWZ-4 is an excellent choice that can meet and exceed the requirements of a variety of signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess