EN
  • EN
  • DE
  • IT

ADSP-BF531SBST400

Part No ADSP-BF531SBST400
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor / DSP Fixed-Point 16bit 400MHz 176-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173568-ADSP-BF531SBST400
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-BF531
Introduction Date September 17, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-BF531SBST400 CAD Model

Description

ADSP-BF531SBST400: High-Performance Digital Signal Processor

The ADSP-BF531SBST400 is a top-tier digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This product is part of the Blackfin family of processors, which are well-known for their exceptional signal processing performance and power efficiency. The ADSP-BF531SBST400 is designed to cater to a wide array of applications, including but not limited to automotive, communications, image processing, and industrial control systems.

At the heart of this DSP is a high-performance core clocked at 400 MHz, which is capable of delivering up to 800 MMACS (Million Multiply Accumulate Operations per Second). This level of performance makes the ADSP-BF531SBST400 an ideal choice for applications requiring intensive computational tasks and real-time data processing.

The processor integrates a 16/32-bit RISC-like architecture that enables it to execute complex algorithms with remarkable efficiency. It supports a variety of data formats, including 8-bit, 16-bit, and 32-bit integer, as well as floating-point arithmetic, which is essential for high-precision calculations.

One of the standout features of the ADSP-BF531SBST400 is its dynamic power management capabilities. This allows the processor to adjust its power consumption based on the processing load, which helps to minimize power usage without compromising performance. This feature is particularly beneficial for battery-powered and portable devices where power conservation is critical.

The device also boasts a rich set of peripherals, including UART, SPI, SPORT (Serial Port), and CAN interfaces, which provide extensive connectivity options. Moreover, it comes with an integrated memory controller that supports both SDRAM and flash memory, offering flexibility in system design and ensuring ample storage for complex applications.

For developers, Analog Devices Inc. offers comprehensive support through software development tools, reference designs, and technical documentation. This ensures that integrating the ADSP-BF531SBST400 into your project is as seamless as possible, allowing you to focus on innovation and product differentiation.

In summary, the ADSP-BF531SBST400 from Analog Devices Inc. represents a powerful and versatile solution for demanding signal processing applications. Its combination of performance, power efficiency, and rich feature set make it an outstanding choice for engineers and developers seeking to create cutting-edge products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Lowest to $6.2562

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6785 $71.0355
6+ $19.4286 $116.5716
8+ $18.8214 $150.5712
11+ $18.2143 $200.3573
15+ $17.6071 $264.1065
20+ $15.7857 $315.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess