EN
  • EN
  • DE

ADSP-BF532SBSTZ400

Part No ADSP-BF532SBSTZ400
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 400MHZ 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory ROM (1 kB)
On-Chip RAM 84kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 176-LQFP (24x24)
Win Source Part Number 077859-ADSP-BF532SBSTZ400
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF532SBSTZ400 CAD Model

Description

ADSP-BF532SBSTZ400: High-Performance Digital Signal Processor

The ADSP-BF532SBSTZ400 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., renowned for its high-performance and versatility in a wide array of applications. This processor is part of the Blackfin family, which is well-known for its innovative architecture that combines the features of a microcontroller (MCU) with the computational power and data processing capabilities of a DSP.

The ADSP-BF532SBSTZ400 operates at a core frequency of 400 MHz, providing a perfect balance between performance and power consumption. It is designed to support complex digital signal processing routines, making it an ideal choice for applications such as audio and video processing, industrial control, biometric analysis, and automotive systems.

With its 32-bit RISC-like instruction set, this processor delivers exceptional code density and is optimized for a wide range of signal processing tasks. It features a large on-chip memory, including 148KB of RAM, which can be complemented by external memory interfaces for both data and instructions. The integrated memory controller supports SDRAM, and the chip is equipped with a host of peripheral interfaces, including SPI, UART, PPI, and two synchronous serial ports, ensuring easy connectivity and data transfer with other devices.

The ADSP-BF532SBSTZ400 also boasts a DMA controller that enhances its multitasking capabilities, allowing for high-speed data movement without CPU intervention. This feature is particularly beneficial in systems where maintaining a high data throughput is critical.

Designed for reliability and robustness, the ADSP-BF532SBSTZ400 comes in a 176-lead LQFP surface mount package, ensuring a compact footprint for space-constrained applications. It also supports a wide operating temperature range, making it suitable for use in harsh environmental conditions.

For developers, Analog Devices provides comprehensive support for the ADSP-BF532SBSTZ400, including software development tools, reference designs, and technical documentation. This support helps accelerate the design process and brings products to market faster, with improved performance and reduced development costs.

In summary, the ADSP-BF532SBSTZ400 from Analog Devices Inc. is a powerful and flexible DSP solution that offers an excellent combination of performance, integration, and efficiency, making it a top choice for designers looking to create advanced digital signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8718 $59.7436
5+ $24.5102 $122.5510
7+ $23.7442 $166.2094
9+ $22.9783 $206.8047
12+ $22.2123 $266.5476
16+ $19.9145 $318.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess