EN
  • EN
  • DE

ADSP-BF533SBBC-C10

Part No ADSP-BF533SBBC-C10
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 600 MHz
Lead Free Contains Lead
Max Frequency 600 MHz
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 160
Number of UART Channels 1
RoHS Non-Compliant
Win Source Part Number 1192266-ADSP-BF533SBBC-C10
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533SBBC-C10 CAD Model

Description

Introducing the ADSP-BF533SBBC-C10 from Analog Devices Inc.

The ADSP-BF533SBBC-C10 is a high-performance signal processing microcontroller, part of the Blackfin family of products offered by Analog Devices Inc. This processor is designed to deliver exceptional performance for demanding applications that require a combination of control processing and signal processing capabilities. It's an ideal solution for embedded systems that handle audio, video, and voice signals, making it a popular choice for multimedia and communication devices.

At the heart of the ADSP-BF533SBBC-C10 is a core that operates at a frequency of up to 600 MHz, providing the computational horsepower needed for complex algorithms and processing tasks. The processor is built on a 32-bit RISC-like architecture that supports 16-bit, 32-bit, and 64-bit data types, allowing for versatile programming and efficient use of memory.

One of the standout features of the ADSP-BF533SBBC-C10 is its dual multiply-accumulate (MAC) units, which are capable of performing two 16-bit multiplications in a single cycle. This feature is particularly useful for digital signal processing tasks such as filtering, FFTs, and matrix operations. Additionally, the processor comes with a rich set of peripherals, including UART, SPI, SPORT, and CAN interfaces, making it easy to interface with other components in a system.

The ADSP-BF533SBBC-C10 also boasts on-chip memory, including a large L1 memory that is divided into separate instruction and data sections, as well as a L2 memory that can be configured as SRAM or cache. This flexible memory architecture allows for optimized data management and high-speed access, critical for real-time processing requirements.

Engineers and developers will appreciate the ease of development associated with the ADSP-BF533SBBC-C10, as it is supported by Analog Devices' CrossCore Embedded Studio (CCES) software development platform. This integrated development environment (IDE) provides a comprehensive suite of tools for code development, debugging, and performance analysis.

In summary, the ADSP-BF533SBBC-C10 is a powerful and versatile signal processing solution that combines the best of control processing with advanced signal processing capabilities. Its robust architecture, high-speed performance, and comprehensive development support make it an excellent choice for a wide range of embedded applications.

You May Also Be Interested in

Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Generic
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention