EN
  • EN
  • DE

ADSP-BF544BBCZ-5A

Part No ADSP-BF544BBCZ-5A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Embedded Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Blackfin
Packaging Tray
Type Fixed Point
Interface CAN, SPI, SSP, TWI, UART
Clock Rate 533MHz
Non-Volatile Memory External
On-Chip RAM 196kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.25V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 400-LFBGA, CSPBGA
Manufacturer Package 400-CSPBGA (17x17)
Win Source Part Number 1142272-ADSP-BF544BBCZ-5A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-BF544
Introduction Date August 13, 2008
ECCN 5A992.c
Country of Origin Republic of Korea
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-BF544BBCZ-5A CAD Model

Description

The ADSP-BF544BBCZ-5A is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional processing capabilities and versatility in handling complex signal processing tasks. This particular model is part of the Blackfin family of processors, which are well-known in the industry for their combination of features that support both microcontroller and DSP functions within a single architecture. This makes the ADSP-BF544BBCZ-5A an ideal choice for a wide range of applications, including audio and video processing, industrial control, medical imaging, and automotive systems.

Key Features

  • Core Performance: The processor features a high-speed core with a clock speed of 500 MHz, providing robust performance for demanding applications.
  • Dual MAC: The dual multiply-accumulate (MAC) units enable efficient computation for DSP algorithms, enhancing the throughput for signal processing tasks.
  • Memory: It comes with a generous amount of integrated memory, including L1 and L2 SRAM, which facilitates fast data access and efficient processing.
  • Peripheral Set: The device includes a rich set of peripherals such as SPI, UART, CAN, timers, and more, providing flexible interfacing options with external devices.
  • Power Management: Advanced power management techniques are employed to reduce power consumption during operation, making it suitable for portable and power-sensitive applications.

Applications

The versatility of the ADSP-BF544BBCZ-5A allows it to be used in a multitude of applications. In the industrial sector, it can be utilized for motor control, process control, and industrial automation systems. In audio and video processing, it is capable of handling tasks such as encoding, decoding, and streaming. The processor is also well-suited for automotive applications, including driver assistance systems and infotainment. Additionally, in the medical field, it can be used in devices such as digital stethoscopes and ultrasound imaging systems.

Technical Specifications

Parameter Value
Clock Speed 500 MHz
Operating Temperature -40°C to +85°C
Package / Case 400-BGA (CSPBGA)
Supply Voltage 1.2V, 3.3V

Overall, the ADSP-BF544BBCZ-5A from Analog Devices Inc. is a powerful DSP that offers a balance of performance, power efficiency, and integrated features, making it an excellent choice for designers looking to implement advanced digital signal processing in their products.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8939 $69.7878
5+ $28.6310 $143.1550
7+ $27.7363 $194.1541
9+ $26.8415 $241.5735
12+ $25.9468 $311.3616
15+ $23.2626 $348.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess