EN
  • EN
  • DE

ADSP-BF547BBCZ

Part No ADSP-BF547BBCZ
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 533MHZ 400CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 533MHz
Non-Volatile Memory External
On-Chip RAM 260kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 400-CSPBGA (17x17)
Win Source Part Number 198858-ADSP-BF547BBCZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF547BBCZ CAD Model

Description

The ADSP-BF547BBCZ is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide range of applications requiring efficient signal processing capabilities. This DSP is part of the Blackfin family of products, which are known for their combination of a microcontroller architecture with a DSP instruction set, making them ideal for embedded systems that require both control and signal processing functionalities.

Key Features:

  • High-Performance Signal Processing: With its core clock speed reaching up to several hundred MHz, the ADSP-BF547BBCZ can perform complex signal processing tasks quickly and efficiently, making it suitable for real-time applications.
  • Integrated Peripherals: The device includes a range of on-chip peripherals such as UART, SPI, CAN, and USB interfaces, which simplify system design and reduce the need for external components.
  • Large On-Chip Memory: The processor is equipped with large on-chip SRAM, which allows for high-speed data access and reduces the need for external memory components.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-BF547BBCZ is suitable for battery-powered and portable devices, where power consumption is a critical factor.
  • Flexible Connectivity: The DSP supports a variety of connectivity options, enabling it to interface with a wide range of external devices and systems.

Applications:

The versatility of the ADSP-BF547BBCZ makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Audio and Video Processing
  • Automotive Electronics
  • Medical Imaging Devices
  • Communication Infrastructure

Technical Specifications:

The ADSP-BF547BBCZ features a 16/32-bit RISC-like architecture, which allows for both high-speed mathematical operations and efficient control processing. It supports a wide range of external memory options and has a flexible booting mechanism that can accommodate different storage devices. The processor also includes a Memory Management Unit (MMU) supporting operating systems that require memory protection and virtual memory capabilities.

Ordering and Packaging:

The ADSP-BF547BBCZ is available in a BGA (Ball Grid Array) package, ensuring robust physical connectivity and ease of PCB design. When ordering, be sure to specify any necessary temperature grades or packaging options suitable for your specific application needs.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 842 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess