EN
  • EN
  • DE

ADSP-BF561SKBCZ600

Part No ADSP-BF561SKBCZ600
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Blackfin Embedded Symmetric Multi-Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142280-ADSP-BF561SKBCZ600
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF561SKBCZ600 CAD Model

Description

Analog Devices Inc. ADSP-BF561SKBCZ600 Dual-Core Blackfin Processor

The ADSP-BF561SKBCZ600 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its power efficiency and processing capabilities. This particular model is part of the Blackfin family of products, which are designed to deliver a combination of signal processing and control processing in a single chip. The ADSP-BF561SKBCZ600 is ideal for applications that demand complex, real-time signal processing, such as automotive, industrial control systems, image processing, and audio and video applications.

This dual-core processor operates at a frequency of 600MHz, providing a well-balanced mixture of performance and power consumption. Each core is equipped with two 16-bit MACs, two 40-bit ALUs, four 8-bit video ALUs, and a 40-bit shifter, enabling it to handle a wide range of computational tasks efficiently. The processor's architecture is optimized for rapid and efficient data movement, which is crucial for high-speed signal processing tasks.

The ADSP-BF561SKBCZ600 features a large on-chip memory, including L1 instruction and data caches, as well as L2 SRAM. This internal memory reduces the need for external memory components, which can help in minimizing system costs and complexity. Additionally, the device supports a variety of external memory interfaces, including DDR SDRAM and parallel flash, allowing for flexible system design options.

Connectivity is another strong point of this DSP, with a range of peripheral interfaces that include SPI, UART, CAN, SPORT, and PPI. These interfaces enable the ADSP-BF561SKBCZ600 to easily communicate with other components within a system, such as sensors, actuators, and other microcontrollers or DSPs.

Security features are also embedded within the processor, providing robust protection for intellectual property and sensitive data. The ADSP-BF561SKBCZ600 incorporates a lockbox secure technology with secure boot and secure memory access, ensuring that applications built on this processor are safeguarded against unauthorized access and tampering.

In summary, the ADSP-BF561SKBCZ600 from Analog Devices Inc. is a versatile and powerful dual-core DSP that offers an excellent balance of performance, power efficiency, and security. Its rich set of features and connectivity options make it an ideal choice for developers looking to create advanced, reliable, and high-performance embedded systems.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.8722 $118.8722
2+ $115.0376 $230.0752
3+ $111.2031 $333.6093
4+ $99.6993 $398.7972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess