EN
  • EN
  • DE
  • IT

ADT7410TRZ

Part No ADT7410TRZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 150°C
Output Type I2C
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 15 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±0.44°C (±0.7°C)
Testing Conditions -40°C to 105°C (-55°C to 150°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 088942-ADT7410TRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7410TRZ CAD Model

Description

The ADT7410TRZ is a high precision digital temperature sensor from Analog Devices Inc., offering outstanding temperature resolution and accuracy in a compact package. Designed for precision temperature monitoring and control applications, this sensor is a go-to choice for engineers and designers in a variety of fields.

Key Features:

  • High Accuracy: The ADT7410TRZ provides a temperature accuracy of ±0.5°C across the range of -40°C to +125°C, ensuring reliable readings for critical applications.
  • Wide Temperature Range: With an operational range from -55°C to +150°C, this sensor can handle extreme environments, making it suitable for industrial and automotive applications.
  • High Resolution: It offers a temperature resolution of 0.0078°C, allowing for the detection of very small changes in temperature.
  • Fast First Temperature Conversion: The device is capable of a very quick first temperature conversion on power-up, making it ideal for systems that require rapid start-up times.
  • Multiple Communication Interfaces: The ADT7410TRZ supports both I2C and SPI interfaces, providing versatility for integration with a wide range of microcontrollers and processors.
  • Low Power Consumption: Designed for efficiency, it operates on a low supply voltage from 2.7V to 5.5V, minimizing power consumption for battery-powered applications.

Applications:

The ADT7410TRZ is a versatile sensor that can be used in various applications including:

  • Environmental control systems
  • Medical and scientific instrumentation
  • Industrial control and automation
  • Computer thermal monitoring
  • Thermal protection and management in electronic equipment

Package and Reliability:

Encased in a small 16-lead TSSOP (Thin Shrink Small Outline Package), the ADT7410TRZ is designed for space-constrained applications. This package, combined with a wide operating temperature range, ensures reliable performance in even the most demanding environments. Analog Devices Inc. is known for their commitment to quality, and the ADT7410TRZ is no exception, providing the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

NXP / Nexperia
8-CHANNEL TOUCH SENSOR / Temperature Sensor
Need more? Email Us
Texas Instruments
SENSOR DIGITAL -40C-127C SOT23-8
Lowest to $2.3922
Texas Instruments
SENSOR DIGITAL -55C-125C 6WSON
Lowest to $1.9027
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS / Temperature Sensor SOT-23-5
Lowest to $11.2411
Analog Devices Inc.
IC SENSOR TEMP 2.7/5.5 8SOIC / Temperature Sensor 8-SOIC
Lowest to $1.7829
Analog Devices Inc.
IC SENSOR TEMP 2.7/5.5V 8SOIC / Temperature Sensor 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC SENSOR TEMP 2.7/5.5 8SOIC / Temperature Sensor 8-SOIC
Lowest to $2.3690
Silicon Labs
SENSOR DIGITAL TEMP 0.5 6QFN / Temperature Sensor 6-QFN (2x2)
Need more? Email Us
Texas Instruments
SENSOR ANALOG -40C-150C SC70-5 / Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Lowest to $0.3984

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1532 $53.9916
26+ $3.8903 $101.1478
40+ $3.7589 $150.3560
58+ $3.4960 $202.7680
75+ $3.3646 $252.3450
93+ $3.2332 $300.6876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess