EN
  • EN
  • DE

TMP116NAIDRVR

Part No TMP116NAIDRVR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Sensing Temperature - Remote -55°C ~ 125°C
Output Type 2-Wire Serial, I2C/SMBUS
Voltage - Supply 1.9V ~ 5.5V
Resolution 16 b
Features One-Shot, Shutdown Mode
Accuracy - Highest (Lowest) ±0.4°C
Test Condition -10°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TMP116
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937077-TMP116NAIDRVR
Ultra Librarian 3D Model Ultra Librarian TMP116NAIDRVR CAD Model

Description

Introducing the TMP116NAIDRVR – Precision Temperature Sensor from Texas Instruments

The TMP116NAIDRVR is a high-precision temperature sensor that offers a perfect blend of accuracy and low-power consumption, engineered by Texas Instruments (TI), a leader in semiconductor solutions. This sensor is designed to meet the stringent requirements of various applications including industrial, medical, and consumer products.

Key Features

  • High Accuracy: The TMP116NAIDRVR boasts an impressive accuracy of ±0.2°C from -10°C to +85°C, ensuring precise temperature readings for critical applications.
  • Wide Temperature Range: With an operational range from -55°C to +125°C, this sensor is versatile enough to handle extreme conditions, making it suitable for a broad range of environments.
  • Low Power Consumption: Designed for efficiency, the TMP116NAIDRVR has a low quiescent current, which makes it ideal for battery-powered and portable applications where power conservation is paramount.
  • Digital Output: The sensor communicates via an I2C interface, providing a direct digital output that can be easily interfaced with microcontrollers and other digital systems, eliminating the need for analog-to-digital conversion.
  • Programmable Resolution: Users can configure the resolution of the temperature readings to match their application needs, with options ranging from 9 to 16 bits.
  • Small Package Size: The device comes in a compact, 6-pin WSON package, which is advantageous for space-constrained applications.

Applications

The TMP116NAIDRVR is suitable for a wide array of applications where accurate temperature monitoring is crucial. It is commonly used in:

  • Industrial control systems
  • Environmental monitoring
  • Medical equipment
  • Smart thermostats and HVAC systems
  • Electronic test and measurement equipment

With its robust design, the TMP116NAIDRVR from Texas Instruments represents a reliable solution for designers looking to integrate temperature sensing into their projects with minimal effort and maximum precision. Its small footprint, combined with high accuracy and low power requirements, make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9979 $51.9454
62+ $1.6393 $101.6366
95+ $1.5881 $150.8695
131+ $1.5369 $201.3339
169+ $1.4856 $251.0664
226+ $1.3320 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,870 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess