EN
  • EN
  • DE

ADT7462ACPZ-500RL7

Part No ADT7462ACPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description Flexible Temperature and Voltage Monitor and System Fan Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0736+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751778-ADT7462ACPZ-500RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7462ACPZ-500RL7 CAD Model

Description

ADT7462ACPZ-500RL7: High-Performance Temperature Sensor and System Monitor

The ADT7462ACPZ-500RL7 is a cutting-edge temperature sensor and system monitor integrated circuit, expertly crafted by Analog Devices Inc. to provide comprehensive thermal management solutions. This versatile device is ideal for applications where precise temperature monitoring and control are crucial for system stability and performance.

Key Features

  • Multi-Channel Sensing: The ADT7462ACPZ-500RL7 is equipped with multiple temperature sensor inputs, capable of monitoring various points within a system. This allows for accurate temperature readings of different components such as the CPU, GPU, and system ambient temperature.
  • High Accuracy: With its precision sensors, the ADT7462ACPZ-500RL7 ensures high accuracy in temperature readings, providing reliable data for system adjustments and safeguards.
  • Programmable Fan Speed Control: This device features programmable fan speed control, allowing users to adjust cooling mechanisms in response to temperature changes, optimizing system cooling and reducing noise.
  • Flexible Communication: The ADT7462ACPZ-500RL7 supports both I²C and SMBus interfaces, offering flexibility in communication with other system components and facilitating easy integration into various designs.
  • Low Power Consumption: Designed for efficiency, the ADT7462ACPZ-500RL7 maintains low power consumption, making it suitable for power-sensitive applications.
  • Compact LFCSP Package: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADT7462ACPZ-500RL7 saves valuable board space while providing robust functionality.

Applications

The ADT7462ACPZ-500RL7 is a versatile component that can be employed in a wide range of applications, including:

  • Desktop and Notebook Computers
  • Server and Storage Systems
  • Telecommunications Equipment
  • Industrial and Medical Systems

With its comprehensive feature set, the ADT7462ACPZ-500RL7 from Analog Devices Inc. represents a sophisticated solution for system designers seeking to enhance the reliability and performance of their thermal management systems. Its precision, efficiency, and flexibility make it an invaluable component in any advanced electronic system.

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Texas Instruments
Hardware Monitor with Integrated Fan Control / IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $10.1495
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2270 $59.1780
30+ $3.9543 $118.6290
46+ $3.8180 $175.6280
66+ $3.5453 $233.9898
85+ $3.4089 $289.7565
106+ $3.2726 $346.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess