EN
  • EN
  • DE

ADT7484AARZ

Part No ADT7484AARZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0727+
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 744281-ADT7484AARZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7484AARZ CAD Model

Description

ADT7484AARZ - Temperature Sensor IC from Analog Devices Inc.

The ADT7484AARZ is a high-performance temperature sensor and overtemperature alarm, designed to ensure precision monitoring and control in a wide array of applications. Manufactured by Analog Devices Inc., this integrated circuit (IC) is part of their renowned portfolio of thermal management solutions.

Key Features

  • Temperature Sensing: The ADT7484AARZ offers local and remote temperature sensing capabilities. Its accuracy and quick response make it an ideal choice for critical applications where temperature monitoring is crucial.
  • Overtemperature Alarm: The device includes an overtemperature alarm output, which can be programmed to trigger at specific temperature thresholds, providing an additional layer of protection for sensitive components.
  • Interface: It features a 2-wire SMBus serial interface, which simplifies integration into existing systems and allows for easy communication with microcontrollers and other digital systems.
  • Supply Voltage: The sensor operates over a wide supply voltage range, accommodating various system designs and ensuring flexibility in application.
  • Package: The ADT7484AARZ is available in a compact RZ package, which is optimized for space-constrained applications without compromising performance.

Applications

This versatile temperature sensor is suited for a multitude of applications, including:

  • Computer and server thermal management
  • Environmental control systems
  • Industrial and medical equipment monitoring
  • Electronic test and measurement systems

Technical Specifications

Parameter Value
Supply Voltage 3.0V to 3.6V
Temperature Accuracy ±1°C (typical)
Operating Temperature Range -40°C to +125°C
Package Type RZ-16

The ADT7484AARZ from Analog Devices Inc. is a robust and reliable solution for advanced temperature monitoring, providing both precision and versatility to meet the demands of today's high-performance systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5939 $59.3451
22+ $5.4100 $119.0200
34+ $5.2414 $178.2076
46+ $5.0716 $233.2936
59+ $4.9030 $289.2770
79+ $4.3959 $347.2761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess