The ADUC7021BCPZ62 is a fully integrated, 1 MSPS, 12-bit data acquisition system incorporating high performance multichannel ADCs, 16-/32-bit MCU, and Flash/EE memory on a single chip. Manufactured by Analog Devices Inc., this MicroConverter offers an ideal solution for precision measurement, control, and sensor interfacing applications.
Key Features:
- High-Performance ADC: The device features a 12-bit successive approximation ADC with a 1 MSPS sampling rate, ensuring quick and precise data acquisition.
- Integrated Microcontroller: The on-chip 16-/32-bit ARM7TDMI MCU provides versatile control capabilities, making it suitable for a wide range of applications.
- Memory: Equipped with self-programming Flash memory for code and data storage, along with additional EE memory for parameter storage, the ADUC7021BCPZ62 is designed for easy and flexible use.
- Temperature Range: The device operates over an industrial temperature range, ensuring reliability in various environments.
- Package: It is housed in a compact 48-lead LFCSP package, making it ideal for space-constrained applications.
Applications:
The ADUC7021BCPZ62 is perfect for applications that require high-speed data acquisition, such as:
- Industrial Control Systems
- Smart Sensors
- Base Station Monitoring
- Optical Networking
- Instrumentation and Control
Technical Specifications:
Parameter
Value
Resolution
12-Bit
Sampling Rate
1 MSPS
MCU Core
ARM7TDMI
Memory Type
Flash/EE
Operating Temperature
-40°C to +85°C
Package
LFCSP-48
For more detailed information, datasheets, and support resources, please visit the official Analog Devices Inc. website.