EN
  • EN
  • DE

ADUC7024BSTZ62

Part No ADUC7024BSTZ62
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC7xxx
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O 30
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
RAM Size 2K x 32
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1142379-ADUC7024BSTZ62
Manufacturer Homepage www.analog.com
Family Name ADUC7024
Introduction Date October 01, 2005
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7024BSTZ62 CAD Model

Description

Analog Devices Inc. ADUC7024BSTZ62 Microcontroller

The ADUC7024BSTZ62 is a highly integrated microcontroller from Analog Devices Inc., designed for precision analog microcontroller applications that require a high degree of accuracy and performance. This product combines a 32-bit ARM7TDMI MCU core with a range of analog peripherals, making it an ideal solution for industrial control systems, smart sensors, instrumentation, and medical applications.

At the heart of the ADUC7024BSTZ62 is the ARM7TDMI core, which operates at a frequency of up to 41.78 MHz. This provides the computational power necessary for complex algorithms and control tasks. The microcontroller also features 62 kB of non-volatile Flash/EE memory, ensuring ample space for application code and data storage, as well as 4 kB of SRAM, which provides the speed and accessibility needed for efficient real-time operations.

The analog capabilities of the ADUC7024BSTZ62 are a standout feature. It includes a 12-bit multi-channel ADC (Analog-to-Digital Converter) with up to 1 MSPS (Mega-Sample Per Second), enabling fast and accurate data acquisition. Additionally, the device features a 12-bit DAC (Digital-to-Analog Converter), on-chip voltage reference, and a temperature sensor, all of which contribute to its precision measurement capabilities.

For connectivity, the ADUC7024BSTZ62 supports a variety of interfaces, including I2C, SPI, UART, and GPIOs, allowing for flexible communication with other devices and peripherals. The microcontroller also includes a PLL (Phase-Locked Loop) and Oscillator, watchdog timer, and power supply monitor, which help maintain reliable operation and system stability.

The packaging for the ADUC7024BSTZ62 is a LQFP (Low Profile Quad Flat Package) with 64 leads, ensuring a compact footprint suitable for space-constrained applications. The device is specified for operation over the industrial temperature range of -40°C to +125°C, making it robust enough to handle challenging environmental conditions.

Analog Devices Inc. is known for its high-quality products, and the ADUC7024BSTZ62 is no exception. It offers designers a powerful combination of ARM processing power and precision analog peripherals, making it a versatile choice for a wide range of advanced applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3973 $90.7946
3+ $37.2491 $111.7473
5+ $36.0851 $180.4255
6+ $34.9210 $209.5260
8+ $33.7570 $270.0560
10+ $30.2649 $302.6490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess