EN
  • EN
  • DE

ADUC7026BSTZ62-R

Part No ADUC7026BSTZ62-R
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case LQFP-80
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713463-ADUC7026BSTZ62-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7026BSTZ62-R CAD Model

Description

Analog Devices ADUC7026BSTZ62-R Microcontroller

The ADUC7026BSTZ62-R is a high-performance microcontroller from Analog Devices Inc. designed to cater to a wide range of applications that require precise data acquisition, control, and processing capabilities. This microcontroller is part of the ADuC702x family, which is renowned for its integration of analog peripherals with a microcontroller core.

At the heart of the ADUC7026BSTZ62-R is a 32-bit ARM7TDMI core that provides a perfect blend of power efficiency and processing prowess, allowing for efficient handling of complex algorithms and control tasks. The core operates at a frequency of up to 41.78 MHz, delivering the computational speed necessary for real-time applications.

The device boasts a robust set of features, including 62 kB of on-chip flash memory for program storage and 8 kB of SRAM for data, ensuring ample space for application code and variables. Flash memory comes with the advantage of in-system programmability, making it easier to update firmware in the field without the need for external programming devices.

Analog Devices has equipped the ADUC7026BSTZ62-R with a comprehensive range of integrated peripherals. It includes multichannel 12-bit analog-to-digital converters (ADCs) and 12-bit digital-to-analog converters (DACs), which are essential for high-precision analog signal processing. The presence of these converters makes this microcontroller an excellent choice for sensor interfacing and control systems in industrial, medical, and instrumentation applications.

Additional features include a variety of communication interfaces such as I2C, SPI, and UART, allowing for easy connectivity and data exchange with other devices in a system. The microcontroller also includes a range of timers, watchdog timers, and a PLL for clock generation, providing all the necessary tools for precise timing and system management.

The ADUC7026BSTZ62-R is packaged in a 64-LQFP (Low-profile Quad Flat Package), ensuring a compact footprint for space-constrained applications. The 'R' at the end of the product name indicates that this is an automotive-grade component, which means it has been tested and qualified for use in the rigorous environments typical of automotive applications.

Overall, the ADUC7026BSTZ62-R from Analog Devices Inc. is a versatile and powerful microcontroller that offers an exceptional combination of analog and digital functionality, making it an ideal choice for a wide array of sophisticated applications requiring high levels of integration and performance.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1940 $52.3880
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4776 $253.2088
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess