EN
  • EN
  • DE

ADUC7027BSTZ62I

Part No ADUC7027BSTZ62I
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 62KB FLASH 80LQFP / ARM7® series Microcontroller IC 16/32-Bit 44MHz 62KB (31K x16) FLASH 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series MicroConverter® ADuC7xxx
Package Bulk
Core Processor ARM7®
Core Size 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O 40
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
RAM Size 2K x 32
Supply Voltage - Operating 2.7V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number ADUC7027
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ADUC7027BSTZ62I-ND,-2735-ADUC7027BSTZ62I,2156-ADUC7027BSTZ62I,ANAANAADUC7027BSTZ62I,505-ADUC7027BSTZ62I
Standard Package 90
Win Source Part Number 994677-ADUC7027BSTZ62I
Ultra Librarian 3D Model Ultra Librarian ADUC7027BSTZ62I CAD Model

Description

Analog Devices ADUC7027BSTZ62I Microcontroller

The ADUC7027BSTZ62I is a high-performance microcontroller unit (MCU) from Analog Devices Inc., designed to cater to a wide range of industrial and instrumentation applications. This MCU is part of the ADuC7000 Precision Analog Microcontroller series, which integrates a range of features, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other peripherals, to provide a comprehensive system-on-a-chip solution.

The ADUC7027BSTZ62I boasts a 32-bit ARM7TDMI MCU core, which delivers efficient processing capabilities for complex algorithms and control systems. With its 62 kB of non-volatile Flash/EE memory, this microcontroller provides ample space for application code and data storage, while ensuring reliable operation through its in-circuit serial download capabilities and debug via JTAG interface.

Key Features:

  • High-performance 32-bit ARM7TDMI core for efficient processing.
  • 62 kB of Flash/EE memory for robust application storage.
  • 12-bit ADCs with up to 1 MSPS for precise data acquisition.
  • Two 12-bit DACs for accurate analog output capabilities.
  • On-chip temperature sensor for system monitoring and protection.
  • Multiple communication interfaces, including I²C, SPI, and UART.
  • Wide operating temperature range from -40°C to +125°C, suitable for extreme environments.
  • Low power consumption modes for energy-efficient operation.
  • Packaged in a 64-LQFP (Low-profile Quad Flat Package), optimizing board space.

The integrated 12-bit ADCs provide high-speed and precise analog-to-digital conversion, making the ADUC7027BSTZ62I ideal for sensor interfacing and real-time data processing. The dual 12-bit DACs enable the MCU to generate accurate analog outputs, which is essential for control systems and actuator driving. Additionally, the inclusion of a temperature sensor allows for system health monitoring and thermal management, ensuring reliable performance across varying conditions.

With its robust set of peripherals and communication interfaces, the ADUC7027BSTZ62I is equipped to handle complex tasks in applications such as industrial control systems, smart sensors, precision instrumentation, and automation. The extended temperature range further ensures that this MCU can operate reliably in harsh industrial environments, making it a versatile choice for designers looking to optimize performance and reliability in their embedded systems.

For more information on the ADUC7027BSTZ62I, including datasheets, technical documentation, and support resources, please visit the Analog Devices Inc. website.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5123 $58.0492
10+ $11.9076 $119.0760
16+ $11.5356 $184.5696
21+ $11.1635 $234.4335
27+ $10.7913 $291.3651
36+ $9.6750 $348.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess