EN
  • EN
  • DE

ADUC7032BSTZ-8V-RL

Part No ADUC7032BSTZ-8V-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 20.48MHz
Number of I/O 9
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
Data RAM Size 1.5K x 32
Supply Voltage - Operating 3.5 V to 18 V
Data Converters A/D 2x16b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 129087-ADUC7032BSTZ-8V-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7032BSTZ-8V-RL CAD Model

Description

The ADUC7032BSTZ-8V-RL is a high-performance, precision analog microcontroller from Analog Devices Inc., designed to cater to a wide range of applications that require advanced control and monitoring. This integrated circuit combines the functionality of a 32-bit ARM7TDMI MCU with a multi-channel 12-bit analog-to-digital converter (ADC), along with a range of other features to provide a versatile and powerful solution for embedded systems.

Key Features

  • High-Performance Core: At the heart of the ADUC7032BSTZ-8V-RL lies a 32-bit ARM7TDMI core, offering robust processing capabilities for complex algorithms and control tasks.
  • Precision ADC: The device includes a multi-channel 12-bit ADC with up to 1 MSPS sampling rate, enabling precise measurement for a variety of sensors and signals.
  • Integrated Memory: It comes with ample integrated memory, including flash and SRAM, to support complex applications and eliminate the need for external memory components.
  • Robust I/O Options: A variety of input/output options are available, including GPIOs, SPI, I2C, and UART interfaces, providing flexibility in system design and connectivity.
  • Power Management: The microcontroller features power-saving modes and an on-chip power supply monitor, which help in reducing power consumption for battery-powered devices.

Applications

The ADUC7032BSTZ-8V-RL is ideal for a range of applications that demand high-precision data acquisition and control. Typical applications include:

  • Industrial control systems
  • Medical instrumentation
  • Sensor interfaces and data acquisition systems
  • Automotive control units
  • Battery management systems

Package and Availability

This microcontroller is offered in a LQFP-52 (Low Profile Quad Flat Package) and is available in tape and reel packaging, designated with the 'RL' suffix, to facilitate automated assembly processes. The '8V' in the part number indicates the temperature variant, ensuring reliable operation in specified temperature ranges.

With its combination of performance, precision, and integration, the ADUC7032BSTZ-8V-RL from Analog Devices Inc. is an excellent choice for designers seeking to enhance their embedded systems with a powerful and efficient microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess