EN
  • EN
  • DE

ADUC841BS62-3

Part No ADUC841BS62-3
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description MicroConverter 12-Bit ADCs and DACs with Embedded High Speed 62-kB Flash MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142403-ADUC841BS62-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC841BS62-3 CAD Model

Description

The ADUC841BS62-3 from Analog Devices Inc. is a high-performance MicroConverter® that seamlessly integrates an 8-bit microcontroller with a high-resolution ADC (Analog-to-Digital Converter). This product is designed for precision measurement and control applications where both analog and digital signal processing is required. The ADUC841BS62-3 is part of the ADUC8xx series, which is renowned for its ease of use, flexibility, and precision.

Key Features:

  • High-Resolution ADC: The device features a 24-bit sigma-delta ADC with a programmable gain amplifier, making it suitable for applications requiring precise data acquisition.
  • On-Chip Microcontroller: The integrated 8-bit MCU is based on the 8052 architecture and is clocked at 16.78MHz, providing ample processing power for complex algorithms and control tasks.
  • Flexible I/O Options: The ADUC841BS62-3 comes with multiple digital I/O ports, including SPI and I²C communication interfaces, which allow for easy integration into a variety of systems.
  • On-Chip Memory: It includes 62KB of non-volatile Flash/EE memory and 4KB of RAM, which is essential for storing firmware and data without the need for external memory components.
  • Temperature Sensor: An on-chip temperature sensor provides direct measurement of the operating environment, which can be crucial in temperature-sensitive applications.
  • Power Efficiency: The device operates from a 2.7V to 5.25V power supply, making it suitable for battery-operated devices and applications where power efficiency is a priority.

Applications:

The ADUC841BS62-3 is an ideal choice for a wide range of applications, such as:

  • Industrial control systems
  • Smart sensors and instrumentation
  • Data acquisition systems
  • Medical devices
  • Automotive control units

With its robust feature set, the ADUC841BS62-3 provides a compact, cost-effective solution for integrating analog and digital functionalities in a single chip. This product is designed to meet the rigorous demands of modern electronic systems, offering both performance and reliability for developers and engineers.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess