EN
  • EN
  • DE

ADUC842BCP62-5

Part No ADUC842BCP62-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 56LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series MicroConverter® ADuC8xx
Package Bag
Product Status Obsolete
Programmable Not Verified
Core Processor 8052
Core Size 8-Bit
Speed 16.78MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PSM, PWM, Temp Sensor, WDT
Number of I/O 32
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 4.75V ~ 5.25V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Base Product Number ADUC842
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 559718-ADUC842BCP62-5
Ultra Librarian 3D Model Ultra Librarian ADUC842BCP62-5 CAD Model

Description

Analog Devices Inc. ADUC842BCP62-5 Microcontroller

The ADUC842BCP62-5 is a highly integrated microcontroller from Analog Devices Inc., designed to offer a robust solution for sophisticated control applications. This microcontroller is a part of the MicroConverter® series, featuring precision analog I/O capabilities alongside a multi-channel 12-bit analog-to-digital converter (ADC) and a dual 12-bit digital-to-analog converter (DAC).

At the heart of the ADUC842BCP62-5 is an 8-bit MCU compatible with the industry-standard 8052 instruction set, which provides a familiar environment for developers and simplifies the design process. The device operates at a core clock speed of 16.78 MHz, giving it the power to handle complex tasks efficiently.

One of the standout features of the ADUC842BCP62-5 is its on-chip data acquisition system. The 12-bit ADC offers up to 8 differential or 16 single-ended input channels with a conversion time as low as 10 µs, making it suitable for real-time applications. The dual 12-bit DACs provide a high level of precision for analog output requirements, and they can be used for control loop applications or to generate complex waveforms.

In terms of memory, the ADUC842BCP62-5 is equipped with 62KB of non-volatile Flash/EE memory, which is segmented for simplicity and reliability. The Flash/EE memory allows for in-circuit reprogramming and data storage, ensuring flexibility and ease of updates. Additionally, there is 4KB of SRAM, ensuring sufficient working memory for most applications.

Connectivity and interfacing are facilitated by a range of peripherals including UART, SPI, and I²C serial I/O, along with 32 general-purpose I/O lines. This versatile set of interfaces ensures that the ADUC842BCP62-5 can communicate with a wide array of devices and sensors, making it an excellent choice for industrial control systems, instrumentation, and smart sensing applications.

The device is designed with power efficiency in mind, featuring power management modes such as idle and power-down options to conserve energy. The ADUC842BCP62-5 operates within the extended industrial temperature range of -40°C to +125°C, and is available in a 52-lead LQFP package, making it suitable for harsh environments and compact designs.

Overall, the ADUC842BCP62-5 from Analog Devices Inc. is a powerful and versatile microcontroller that combines analog precision with digital processing, making it an ideal choice for a wide range of high-performance applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess