EN
  • EN
  • DE

ADUC847BSZ62-5

Part No ADUC847BSZ62-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU | IC MCU 8BIT 62KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Data Bus Width 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
The number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 2.25K x 8
Supply Voltage 4.75V ~ 5.25V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 52-QFP
Supplier Device Package 52-MQFP
Family Part Number ADUC847
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1142419-ADUC847BSZ62-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC847BSZ62-5 CAD Model

Description

The ADUC847BSZ62-5 is a highly integrated microcontroller from Analog Devices Inc., designed for precision analog-to-digital conversion and control applications. This MicroConverter® combines a high-performance multichannel analog-to-digital converter (ADC) with a powerful 8052 microcontroller core, making it an ideal solution for a wide range of industrial, instrumentation, and control systems.

Key Features:

  • High-Resolution ADC: The device boasts a 24-bit sigma-delta ADC with eight differential or 16 single-ended input channels, providing exceptional accuracy and noise performance.
  • Flexible Microcontroller: At its core, the ADUC847BSZ62-5 features an 8052-compatible microcontroller that offers 62 kB of non-volatile Flash/EE memory, allowing for robust program storage and easy in-system programming.
  • On-Chip Debugging: Equipped with an on-chip kernel for debugging, this MicroConverter® simplifies development and reduces time-to-market by enabling real-time system monitoring and code updates.
  • Versatile Clocking Options: It supports a wide range of clocking options, including an on-chip oscillator and PLL, which allows the system designer to optimize power consumption and performance based on application needs.
  • Robust Connectivity: The device includes serial I/O ports such as SPI, I²C, and UART interfaces for easy communication with external peripherals and other microcontrollers.
  • Operational Range: The ADUC847BSZ62-5 operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under diverse environmental conditions.

Applications:

With its precision measurement capabilities and flexible microcontroller unit, the ADUC847BSZ62-5 is ideal for applications such as:

  • Process Control and Smart Sensing
  • Instrumentation and Measurement Systems
  • Industrial Automation
  • Data Acquisition Systems

Overall, the ADUC847BSZ62-5 from Analog Devices Inc. represents a powerful, all-in-one solution for sophisticated analog and digital processing in demanding applications. Its integration of high-precision ADCs with a robust MCU platform offers designers a compact, efficient, and cost-effective option for advanced system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9328 $55.8656
5+ $22.9193 $114.5965
7+ $22.2030 $155.4210
10+ $21.4868 $214.8680
13+ $20.7706 $270.0178
17+ $18.6219 $316.5723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess