EN
  • EN
  • DE

ADUCM322BBCZ

Part No ADUCM322BBCZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 96CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 96-CSPBGA (6x6)
Manufacturer Analog Devices Inc.
Series ADuCM
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity I²C, MDIO, SPI
Peripherals POR, PWM, WDT
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.9V ~ 3.6V
Data Converters A/D 16x12b; D/A 8x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting Surface Mount
Package 96-TFBGA, CSPBGA
Case / Package 96-CSPBGA (6x6)
Family Name ADUCM322
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911052-ADUCM322BBCZ
Ultra Librarian 3D Model Ultra Librarian ADUCM322BBCZ CAD Model

Description

Analog Devices Inc. ADUCM322BBCZ Microcontroller

The ADUCM322BBCZ is a highly integrated, low power microcontroller designed by Analog Devices Inc., tailored for precision sensing and control applications. This robust microcontroller is built around an ARM Cortex-M3 processor, offering a perfect blend of energy efficiency and processing power, making it an ideal choice for battery-powered devices and intelligent sensor management.

Featuring a 32-bit RISC machine, the ADUCM322BBCZ operates at a maximum frequency of 26 MHz, delivering the computational prowess required for complex algorithms and control systems. The microcontroller is equipped with 128 KB of flash memory and 32 KB of SRAM, providing ample space for application code and data storage.

One of the standout features of the ADUCM322BBCZ is its array of integrated peripherals. It includes multi-channel 12-bit analog-to-digital converters (ADCs) and 12-bit digital-to-analog converters (DACs), which enable precise analog signal measurement and output. These components are crucial for applications requiring accurate sensor readings and fine-tuned control signals.

The device also offers a range of connectivity options, including UART, I2C, and SPI interfaces, allowing for easy communication with other devices and peripherals. This versatility ensures that the ADUCM322BBCZ can be integrated into a wide array of systems and can handle various communication protocols.

Designed with power efficiency in mind, the ADUCM322BBCZ features a range of low power modes, which significantly extend battery life in portable applications. Its power management system allows for intelligent control of power consumption, enabling the device to operate effectively in energy-sensitive environments.

The ADUCM322BBCZ comes in a compact 64-ball BGA package, making it suitable for space-constrained applications. With its robust set of features, this microcontroller is an excellent choice for industrial control systems, smart sensors, precision instrumentation, and other applications demanding high-performance and low-power operation.

For developers, Analog Devices Inc. provides comprehensive support, including development tools, software libraries, and reference designs, to facilitate rapid product development and deployment using the ADUCM322BBCZ microcontroller.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2141 $55.2846
14+ $7.5603 $105.8442
21+ $7.3241 $153.8061
29+ $7.0878 $205.5462
37+ $6.8516 $253.5092
49+ $6.1428 $300.9972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess