The ADUM1100BRZ-RL7 is a robust digital isolator product designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the iCoupler® series, which utilizes Analog Devices' proprietary technology to achieve high-speed digital isolation. The ADUM1100BRZ-RL7 provides a single-channel isolation in a compact SOIC-8 package, making it an ideal solution for a variety of applications that require electrical isolation between a microcontroller and other devices within a system.
Key Features:
- High Data Rates: Supports data rates up to 1 Mbps, enabling fast and reliable communication for industrial protocols.
- Isolation Voltage: Offers a high isolation voltage of 2.5 kVrms for 1 minute, providing reliable protection for sensitive circuitry.
- Low Power Consumption: Features a low power operation, making it suitable for power-sensitive applications.
- High Integration: Integrates a logic input and output buffer, simplifying the design and reducing the component count.
- Robust Operation: Operates within a wide temperature range from -40°C to +125°C, ensuring performance in harsh environments.
Applications:
The ADUM1100BRZ-RL7 is versatile and can be used in a wide array of applications, including:
- Industrial automation and control systems
- Isolated sensor interfaces
- Medical equipment with strict electrical safety requirements
- Isolated data communication for CAN, RS-232, RS-422, RS-485
- Ground loop elimination
Product Specifications:
Parameter
Value
Channels
1 Channel
Isolation Voltage
2500 Vrms
Data Rate
1 Mbps
Operating Temperature
-40°C to +125°C
Package / Case
8-SOIC (0.154", 3.90mm Width)
With its combination of high-speed communication, electrical isolation, and low-power operation, the ADUM1100BRZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and reliability of their electronic systems.