EN
  • EN
  • DE

ADUM1300WTRWZ

Part No ADUM1300WTRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Triple-Channel Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 32ns, 32ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADUM1300
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1142476-ADUM1300WTRWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1300WTRWZ CAD Model

Description

Analog Devices Inc. ADUM1300WTRWZ Isolator

The ADUM1300WTRWZ is a robust, high-performance three-channel digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of the ADuM1300 series, which utilizes iCoupler® technology to achieve high-speed data transfer through magnetic isolation. The ADUM1300WTRWZ is an ideal choice for applications that require reliable isolation between the data source and the receiver to protect against high voltages and transients.

With its ability to operate over a wide temperature range and its resistance to the effects of high electromagnetic environments, this isolator is suitable for a variety of demanding industrial and commercial applications, including but not limited to, motor control, power supply control, medical systems, and data communication systems.

Key Features:

  • High Data Rates: Capable of transmitting data at rates up to 10 Mbps, which is suitable for high-speed digital interfaces.
  • Triple-Channel Isolation: Features three independent isolation channels, which can be used in various configurations such as three forward channels, two forward and one reverse, or one forward and two reverse channels.
  • High-Voltage Isolation: Certified to provide up to 2500 Vrms for 1 minute per UL 1577, ensuring reliable operation in high-voltage environments.
  • Low Power Consumption: Designed for efficiency, it consumes low power, making it ideal for power-sensitive applications.
  • Wide Temperature Range: Operates effectively across a broad temperature range from -40°C to +125°C, suitable for harsh environments.
  • Compact Surface-Mount Package: Available in a 16-lead wide body SOIC package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: Meets environmental standards, making it a responsible choice for electronic designs.

The ADUM1300WTRWZ also boasts a robust construction that ensures minimal data errors, thanks to its high common-mode transient immunity of >25 kV/μs. This feature is particularly important in industrial environments where electrical noise can be a significant source of data corruption.

In summary, the ADUM1300WTRWZ from Analog Devices Inc. is a high-quality, versatile digital isolator that provides reliable, high-speed data isolation for a variety of applications. Its robust design and advanced features make it an essential component for designers looking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 150kV/us CMTI SOIC-16
Lowest to $0.9605
Analog Devices Inc.
5KV 480MBPS USB DIG ISOLATOR HOS
Lowest to $58.6467
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
2-CHANNEL REINFORCED DIIGITAL IS
Need more? Email Us
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 150kV/us CMTI SOIC-16-WB
Lowest to $0.4075
Analog Devices Inc.
DGT ISO 2500VRMS 4CH RS232 32BGA
Need more? Email Us
Analog Devices Inc.
DGT ISOL 5000VRMS 4CH CAN 16SOIC
Lowest to $14.5523
Analog Devices Inc.
DGTL ISO 2500VRMS 2CH GP 20SSOP
Lowest to $16.0075

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5708 $59.1372
22+ $5.3915 $118.6130
34+ $5.2229 $177.5786
46+ $5.0543 $232.4978
60+ $4.8857 $293.1420
80+ $4.3809 $350.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess