EN
  • EN
  • DE

TK20A60W5,S5VX(M

Part No TK20A60W5,S5VX(M
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 600V 20A 3-Pin(3+Tab) TO-220SIS Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962256-TK20A60W5,S5VX(M
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK20A60W5,S5VX(M CAD Model

Description

The TK20A60W5,S5VX(M is a high-voltage N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. It is suitable for use in various power electronic circuits.

Applications:

  • Power Supplies
  • Motor Control
  • Inverters
  • DC-DC Converters
  • Lighting Ballasts

Features:

  • N-Channel MOSFET: Provides efficient power switching
  • High Voltage Rating: 600V Drain-Source Voltage (V<sub>DS)
  • Low On-Resistance: Reduces power losses and improves efficiency
  • Fast Switching Speed: Enables high-frequency operation
  • Avalanche Rated: Withstands repetitive avalanche conditions
  • RoHS Compliant: Environmentally friendly

Benefits:

  • High Efficiency: Minimizes power losses and reduces heat generation
  • Reliable Performance: Ensures stable operation in demanding applications
  • Fast Switching: Enables higher operating frequencies
  • Robust Design: Withstands harsh operating conditions
  • Cost-Effective: Provides a balance of performance and price

Additional Details:

The TK20A60W5,S5VX(M) features a low gate charge, which contributes to its fast switching speed and reduces driving requirements. The device is designed for easy parallel operation, allowing for increased power handling capability. It is available in a through-hole package, which provides good thermal performance. The MOSFET's avalanche rating ensures robustness in applications where voltage transients are common. The gate threshold voltage is carefully controlled to ensure consistent performance. The device's body diode is designed for fast reverse recovery, further enhancing its switching performance. The maximum drain current is 20A. This MOSFET is well-suited for applications requiring high voltage and high current switching.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2589 $50.3560
100+ $1.0330 $103.3000
150+ $1.0007 $150.1050
210+ $0.9684 $203.3640
270+ $0.9362 $252.7740
360+ $0.8393 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess