EN
  • EN
  • DE

ADUM1401WSRWZ

Part No ADUM1401WSRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Quad-Channel Digital Isolators | IC DGTL ISO 4CH LOGIC 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADUM1401
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1142490-ADUM1401WSRWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1401WSRWZ CAD Model

Description

ADUM1401WSRWZ Digital Isolator by Analog Devices Inc.

The ADUM1401WSRWZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is built using Analog Devices' proprietary iCoupler® technology, which employs magnetic induction to provide galvanic isolation between input and output channels.

Key Features

  • Channels: 4 Channels of isolation
  • Isolation Voltage: 2500 V RMS for 1 minute
  • Data Rate: Up to 10 Mbps
  • Propagation Delay: Typically 13 ns
  • Supply Voltage: Operates with a 3.0 V to 5.5 V supply voltage
  • Package: 16-SOIC Wide Body (SOIC_W)
  • Temperature Range: -40°C to +105°C
  • Regulatory Approvals: UL, CSA, IEC, and VDE certifications

Applications

The ADUM1401WSRWZ is ideal for use in a variety of applications where data isolation is critical. These include:

  • Industrial automation
  • PLC (Programmable Logic Controllers)
  • DCS (Distributed Control Systems)
  • Data acquisition systems
  • Test and measurement equipment
  • Medical equipment with patient isolation

Product Advantages

With its robust design, the ADUM1401WSRWZ offers several advantages over traditional optocoupler-based isolators. The iCoupler technology ensures lower power consumption, improved data integrity, and a more reliable performance over a wide temperature range. The small footprint of the 16-SOIC package makes it suitable for space-constrained applications without compromising on isolation or performance.

Additional Information

For designers and engineers looking to integrate the ADUM1401WSRWZ into their systems, detailed technical documentation, application notes, and reference designs are available on the Analog Devices website. The product is also supported by Analog Devices' world-class technical support team, ensuring smooth integration and troubleshooting assistance when needed.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9734 $50.5478
41+ $2.4397 $100.0277
64+ $2.3635 $151.2640
88+ $2.2872 $201.2736
114+ $2.2110 $252.0540
152+ $1.9823 $301.3096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,506 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess