EN
  • EN
  • DE

ADUM140E1BRWZ

Part No ADUM140E1BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3750Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM140
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844692-ADUM140E1BRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM140E1BRWZ CAD Model

Description

ADUM140E1BRWZ: A High-Performance Digital Isolator from Analog Devices Inc.

The ADUM140E1BRWZ is a state-of-the-art digital isolator manufactured by Analog Devices Inc., designed to offer superior performance in a wide range of applications requiring signal isolation. This component is part of the ADuM140 series, which utilizes Analog Devices' iCoupler® technology to combine high speed CMOS and monolithic air core transformer technology, thus providing outstanding isolation capabilities.

Key Features

  • Isolation Voltage: The device is rated for a 2500 Vrms isolation voltage for 1 minute, ensuring safe operation in high-voltage environments.
  • Data Rate: It supports a high data rate of up to 10 Mbps, making it suitable for high-speed communication protocols.
  • Channels: This quad-channel isolator features four independent isolation channels in a wide-body 16-lead SOIC package, offering flexibility in design.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +125°C, ensuring reliability under extreme conditions.
  • Low Power Consumption: The ADUM140E1BRWZ boasts low power operation, which is critical for energy-sensitive applications.

Applications

The ADUM140E1BRWZ digital isolator is ideal for a variety of applications, including:

  • Industrial automation
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Isolated SPI interfaces
  • Isolated CAN transceiver interfaces

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The ADUM140E1BRWZ is no exception, and it is manufactured to the highest industry standards. It offers robust performance in the face of electrical noise and transient voltages, ensuring stable operation in sensitive applications. With its advanced features and proven technology, the ADUM140E1BRWZ is an excellent choice for designers seeking a reliable, high-performance digital isolator solution.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5373 $53.0595
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,449 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess