EN
  • EN
  • DE

ADUM3190BRQZ

Part No ADUM3190BRQZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description High Stability Isolated Error Amplifier | IC AMPLIFIER ISOLATED 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Isolator, Error Amplifier
Applications Shunt Regulators, Linear Power Supplies, Inverters, UPS
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADUM3190
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1142516-ADUM3190BRQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM3190BRQZ CAD Model

Description

ADUM3190BRQZ Precision Isolation Amplifier by Analog Devices Inc.

The ADUM3190BRQZ is a state-of-the-art precision isolation amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is engineered to provide accurate, electrically isolated voltage measurements in a variety of demanding applications, such as industrial process controls, medical systems, and power supply monitoring.

The device boasts an innovative architecture that combines Analog Devices' iCoupler® technology with sigma-delta modulation, delivering a high degree of electrical isolation between the input and output stages. This isolation ensures that sensitive circuitry is protected from high voltage spikes and common-mode voltages, which can be detrimental to system stability and performance.

Featuring a wide input range and a gain accuracy of ±0.5%, the ADUM3190BRQZ provides precise signal replication across the isolation barrier. This precision is maintained over a broad temperature range, making it suitable for even the most challenging environmental conditions. The device also offers a high common-mode transient immunity of >25 kV/µs, ensuring reliable operation in noisy electrical environments.

Encapsulated in a compact 16-lead QSOP package, the ADUM3190BRQZ is designed for space-constrained applications, while its low power consumption makes it an energy-efficient choice for portable and battery-operated systems. The amplifier operates from a single 3.0 V to 5.5 V power supply, which allows for easy integration into a wide array of circuit designs.

With its robust design and high-performance characteristics, the ADUM3190BRQZ is an ideal solution for engineers looking to enhance system accuracy and reliability through precise voltage isolation. Whether it's for industrial automation, energy metering, or instrumentation, this precision isolation amplifier from Analog Devices Inc. is poised to deliver exceptional performance and value to your next project.

For detailed specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. website or contact their customer support team for assistance.

You May Also Be Interested in

Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5382 $58.3786
56+ $2.0827 $116.6312
86+ $2.0177 $173.5222
119+ $1.9526 $232.3594
153+ $1.8875 $288.7875
205+ $1.6922 $346.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess