EN
  • EN
  • DE
  • IT

ADUM3223BRZ-RL7

Part No ADUM3223BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description Isolated Precision Half-Bridge Driver | DGTL ISO 3KV 2CH GATE DVR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 50kV/μs
Propagation Delay tpLH / tpHL (Maximum) 54ns, 54ns
Rise / Fall Time 12ns, 12ns
Current - Peak Output 4A
Voltage - Output Supply 7.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Approvals CSA, UR, VDE
Family Part Number ADUM3223
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758899-ADUM3223BRZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM3223BRZ-RL7 CAD Model

Description

ADUM3223BRZ-RL7: High-Side Gate Driver from Analog Devices Inc.

The ADUM3223BRZ-RL7 is a sophisticated, high-performance gate driver designed by Analog Devices Inc. to provide reliable and efficient control of MOSFETs and IGBTs. This component is particularly suitable for switching applications where isolation is required between the low voltage and high voltage sides, making it an ideal choice for power conversion, motor control, and industrial inverter systems.

With its integrated iCoupler® technology, the ADUM3223BRZ-RL7 offers an impressive isolation barrier that not only ensures the safety of the low-voltage control side but also maintains signal integrity even in noisy environments. This technology enables the device to provide 3 kV rms of isolation for 1 minute per UL 1577, which is critical for protecting sensitive circuitry from high-voltage transients.

The device is housed in a compact 16-lead SOIC package, designated by the 'BRZ' suffix, and is available in a tape and reel format indicated by the 'RL7' packaging code. This makes it suitable for automated assembly processes, ensuring ease of integration into a variety of electronic systems.

Key features of the ADUM3223BRZ-RL7 include:

  • 3.0 A peak output drive current
  • Wide operating voltage range of 4.5 V to 18 V
  • CMOS/LVTTL compatible inputs with hysteresis
  • Default high or default low driver fault status options
  • Under voltage lock-out (UVLO) for both VDD1 and VDD2
  • High frequency operation up to 1 MHz
  • High common-mode transient immunity: >25 kV/μs

The device also boasts a low propagation delay and pulse-width distortion, which ensures precise timing control for power switches, thereby improving the efficiency and reliability of the application. The dual-channel configuration enables the independent control of two gates, which can be beneficial in applications requiring synchronous rectification or dual-gate driving scenarios.

Overall, the ADUM3223BRZ-RL7 from Analog Devices Inc. represents a robust and reliable solution for designers looking to enhance their high-side gate-driving capabilities while maintaining stringent isolation requirements. Its combination of high-speed performance, strong isolation features, and compact packaging make it a versatile component for a wide range of power electronics applications.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2921 $52.6736
38+ $2.7012 $102.6456
58+ $2.6168 $151.7744
79+ $2.5324 $200.0596
103+ $2.4480 $252.1440
137+ $2.1948 $300.6876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess