EN
  • EN
  • DE

ADUM4070ARIZ-RL

Part No ADUM4070ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG PSH-PULL ADJ 350MA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Push-Pull
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 7V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) 24V
Current - Output 350mA
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM4070
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846538-ADUM4070ARIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4070ARIZ-RL CAD Model

Description

ADUM4070ARIZ-RL: Isolated Switch Regulator with Integrated Feedback

The ADUM4070ARIZ-RL from Analog Devices Inc. is a state-of-the-art isolated switch regulator that offers a highly efficient, regulated output with integrated feedback. This advanced component is designed to simplify power supply design by integrating multiple functions into a single package, thereby reducing the need for additional external components.

Key Features

  • Integrated Isolation: The ADUM4070ARIZ-RL features Analog Devices' proprietary iCoupler® technology to provide galvanic isolation between the input and output, enhancing system safety and performance.
  • High Efficiency: With its innovative design, this switch regulator achieves high efficiency, which helps to minimize heat generation and allows for a more compact system design.
  • Adjustable Output Voltage: The output voltage can be easily adjusted to meet various application requirements, providing design flexibility.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating a variety of power sources and ensuring compatibility with diverse applications.
  • Robust Thermal Performance: The ADUM4070ARIZ-RL is designed to operate reliably over a wide temperature range, making it suitable for industrial and harsh environment applications.
  • Compact Package: Housed in a compact, surface-mount package, this switch regulator is ideal for space-constrained applications.

Applications

The ADUM4070ARIZ-RL is a versatile component suitable for a wide range of applications, including:

  • Industrial control systems
  • Isolated sensor interfaces
  • Medical equipment
  • Power supplies for isolated communication interfaces

With its integrated feedback, the ADUM4070ARIZ-RL eliminates the need for an optocoupler and third winding or signal transformer for voltage feedback in isolated power supplies. This integration simplifies design, reduces bill of materials, and enhances reliability.

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the ADUM4070ARIZ-RL is backed by the company's commitment to innovation and quality. Whether you're designing power supplies for industrial automation, healthcare, or communication systems, the ADUM4070ARIZ-RL provides a reliable and efficient solution for your isolated power requirements.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess