EN
  • EN
  • DE

ADUM4195-1BRIZ

Part No ADUM4195-1BRIZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description HIGH STABILITY ISOLATED ERROR AM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196875-ADUM4195-1BRIZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers
Series iCoupler®
Package Tube
Product Status Active
Type Isolator, Error Amplifier
Applications Automotive
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian ADUM4195-1BRIZ CAD Model

Description

ADUM4195-1BRIZ Isolated Error Amplifier from Analog Devices Inc.

The ADUM4195-1BRIZ is a sophisticated isolated error amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This component is specifically engineered to provide precise voltage and current measurements in power supply systems, ensuring accurate feedback control and regulation. Its isolation capabilities make it an ideal choice for applications that require a safety barrier or noise isolation between the input and output, such as industrial process controls, medical equipment, and power supply units.

Key Features

  • High Accuracy: The ADUM4195-1BRIZ is designed to deliver high-precision measurements, which is crucial for maintaining the efficiency and reliability of power supply systems.
  • Isolation: With its built-in isolation, the device offers protection against high voltage transients and eliminates ground loops, enhancing the safety and performance of the application.
  • Flexibility: The device is versatile and can be used in a variety of applications, thanks to its wide operating temperature range and compatibility with different signal levels.
  • Robust Design: Encased in a 16-lead SOIC package, the ADUM4195-1BRIZ is built to withstand harsh industrial environments, ensuring durability and long-term reliability.

Applications

  • Switching Power Supplies
  • Isolated Sensor Interfaces
  • Industrial Process Controls
  • Medical Equipment
  • Automotive Systems

The ADUM4195-1BRIZ is a testament to Analog Devices Inc.'s commitment to providing innovative, high-performance components that enhance the capabilities of electronic systems. Its combination of accuracy, isolation, and robustness makes it a valuable asset in any application where reliable feedback and control are necessary. Whether it's for precise power supply regulation or for ensuring the safety and accuracy of medical devices, the ADUM4195-1BRIZ is designed to meet the most demanding requirements.

For engineers and designers looking for an isolated error amplifier that offers both performance and peace of mind, the ADUM4195-1BRIZ from Analog Devices Inc. is an excellent choice that stands out for its precision and reliability.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.8433 $53.8433
3+ $44.1792 $132.5376
4+ $42.7986 $171.1944
5+ $41.4180 $207.0900
7+ $40.0374 $280.2618
9+ $35.8956 $323.0604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,914 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess