EN
  • EN
  • DE

ADUM4401WBRWZ-RL

Part No ADUM4401WBRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 4CH LOGIC 16SOIC / Digital Isolator CMOS 4-CH 10Mbps Automotive 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel package
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 36ns, 36ns
Pulse Width Distortion (Maximum) 3.5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768258-ADUM4401WBRWZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM4401W
Introduction Date November 05, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADUM4401WBRWZ-RL CAD Model

Description

Product Overview: ADUM4401WBRWZ-RL from Analog Devices Inc.

The ADUM4401WBRWZ-RL is a robust, high-performance quad-channel digital isolator manufactured by Analog Devices Inc., an industry leader in high-fidelity signal processing technology. This component is part of ADI's iCoupler® family of digital isolators and is designed to offer outstanding data protection and noise immunity for sensitive electronic applications.

Key Features

  • Channel Configuration: The device features a quad-channel configuration with two forward and two reverse-direction channels, which allows for bidirectional data flow and flexibility in a variety of communication protocols.
  • Isolation Voltage: It provides a high isolation voltage of 5 kVrms, ensuring that electronic circuits are protected from high voltage transients and enabling the safe transfer of digital signals across the isolation barrier.
  • Data Rate: With a data rate of up to 25 Mbps, the ADUM4401WBRWZ-RL supports high-speed communication, making it ideal for demanding applications that require rapid data exchange.
  • Integration: The device integrates Analog Devices' patented iCoupler and isoPower® technology, which offers integrated, isolated power derived from the input signal without the need for a separate isolated power supply.
  • Package: It comes in a 16-lead SOIC wide-body package, which is suitable for high-density mounting and is recognized by the UL and VDE standards for reinforced insulation.
  • Temperature Range: The operational temperature range of -40°C to +125°C ensures reliable performance across a wide range of environmental conditions.

Applications

The ADUM4401WBRWZ-RL is versatile and can be utilized in a variety of applications including:

  • Industrial automation and process control systems
  • Sensor interfacing and data acquisition systems
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • General-purpose multichannel isolation

With its combination of high-speed data transfer, robust isolation, and integrated power features, the ADUM4401WBRWZ-RL from Analog Devices Inc. is a highly reliable solution for designers looking to enhance system integrity and safety in their electronic designs. Its ease of integration and compliance with industry standards make it a preferred choice for engineers across various sectors.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4642 $51.7136
19+ $5.3040 $100.7760
30+ $5.1383 $154.1490
41+ $4.9725 $203.8725
53+ $4.8068 $254.7604
70+ $4.3095 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,264 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess