EN
  • EN
  • DE

ADUM6422ABRNZ5-RL

Part No ADUM6422ABRNZ5-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PRP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203713-ADUM6422ABRNZ5-RL
Manufacturer Analog Devices Inc.
Category Isolators -Digital Isolators
Series IsoPower®, iCoupler®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Voltage - Supply 1.7V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ADUM6422ABRNZ5-RL CAD Model

Description

Product Overview: ADUM6422ABRNZ5-RL by Analog Devices Inc.

The ADUM6422ABRNZ5-RL is a high-performance, quad-channel digital isolator from Analog Devices Inc., designed to provide robust signal isolation for a variety of applications. This device incorporates Analog Devices' proprietary iCoupler® technology, which enables it to offer superior performance and reliability compared to traditional optocoupler-based solutions. The ADUM6422ABRNZ5-RL is ideal for use in industrial, medical, and automotive environments where electrical noise and isolation are critical concerns.

Key Features

  • Quad-Channel Isolation: This device features four independent isolation channels, which are capable of isolating digital signals between two domains effectively.
  • High Data Rates: With support for data rates up to 25 Mbps, the ADUM6422ABRNZ5-RL can handle high-speed digital signals without compromising signal integrity.
  • Robust Isolation: The device provides up to 5 kV RMS of isolation for 1 minute, ensuring protection against high voltage transients and enhancing system safety.
  • Low Power Consumption: It is designed for energy efficiency, with low power operation that helps reduce overall power consumption in end applications.
  • Wide Temperature Range: The ADUM6422ABRNZ5-RL operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh environment applications.

Applications

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Automotive systems requiring reliable signal isolation
  • Data communication systems
  • Solar inverters and renewable energy equipment

The ADUM6422ABRNZ5-RL is available in a compact, surface-mount LFCSP package that is RoHS compliant and suitable for automated assembly processes. Its high level of integration and small footprint make it an excellent choice for space-constrained applications. Analog Devices Inc. is known for its commitment to quality and reliability, and the ADUM6422ABRNZ5-RL is no exception, offering dependable performance for critical isolation applications.

With its combination of high-speed data transfer, robust electrical isolation, and low power consumption, the ADUM6422ABRNZ5-RL by Analog Devices Inc. is a versatile solution that meets the stringent requirements of a wide range of isolated communication designs.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0527 $82.1054
3+ $33.6843 $101.0529
5+ $32.6316 $163.1580
7+ $31.5790 $221.0530
9+ $30.5264 $274.7376
11+ $27.3685 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess