EN
  • EN
  • DE

ADUM7642CRQZ-RL7

Part No ADUM7642CRQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 1 kV RMS Six-Channel Digital Isolators | DGTL ISO 1KV 6CH GEN PURP 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 4/2
Channel Type Unidirectional
Voltage - Isolation 1000Vrms
Common Mode Transient Immunity (Minimum) 15kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time 2ns, 2ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-QSOP
Family Part Number ADUM7642
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142606-ADUM7642CRQZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM7642CRQZ-RL7 CAD Model

Description

ADUM7642CRQZ-RL7 Digital Isolator by Analog Devices Inc.

The ADUM7642CRQZ-RL7 is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the iCoupler® family and utilizes Analog Devices' patented iCoupler technology to achieve high-speed, bidirectional data transfer through magnetic isolation.

The device comes in a compact, RoHS-compliant, 16-lead QSOP package, making it suitable for space-constrained applications. The ADUM7642CRQZ-RL7 provides four independent isolation channels in a quad-channel configuration, which allows for a variety of data transfer scenarios between the isolated domains. This flexibility makes it an excellent choice for a wide range of applications, including industrial PLCs, data acquisition systems, and power supply control circuits.

One of the key features of the ADUM7642CRQZ-RL7 is its high data rate capability, supporting up to 25 Mbps, which ensures rapid communication between devices. Moreover, it offers a wide power supply range from 2.7V to 5.5V, providing versatility in various operating environments and compatibility with different logic levels.

With safety and reliability in mind, the ADUM7642CRQZ-RL7 boasts an impressive isolation voltage rating of 2500 Vrms for 1 minute, ensuring that the data and power domains are effectively separated. This high isolation voltage provides an extra layer of protection against high voltage spikes and surges, making the device particularly useful in electrically noisy environments.

Additionally, the device is UL recognized, CSA certified, and VDE certified, ensuring that it meets stringent safety standards for galvanic isolation. The ADUM7642CRQZ-RL7 also features low power consumption, which helps to reduce overall system power requirements and improve energy efficiency.

Overall, the ADUM7642CRQZ-RL7 from Analog Devices Inc. is a robust and reliable solution for applications requiring high-speed digital isolation. Its combination of performance, flexibility, and safety certifications make it an ideal choice for designers looking to enhance their systems with advanced isolation capabilities.

You May Also Be Interested in

Texas Instruments
FUNCTIONAL ISOLATION DUAL-CHANNE
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
Analog Devices Inc.
DGTL ISO 2500VRMS 2CH GP 20SSOP
Lowest to $16.0075
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 150kV/us CMTI SOIC-16
Lowest to $0.9605
Texas Instruments
FUNCTIONAL ISOLATIONDUAL-CHANNEL
Lowest to $1.4553
Analog Devices Inc.
2-CHANNEL REINFORCED DIIGITAL IS
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $4.3657
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2662 $55.5972
12+ $8.6797 $104.1564
18+ $8.3865 $150.9570
26+ $7.8000 $202.8000
34+ $7.5068 $255.2312
42+ $7.2136 $302.9712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess