EN
  • EN
  • DE

BUK961R4-30E

Part No BUK961R4-30E
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET, N CH, 30V, 120A, D2PAK; Transistor Polarity: N Channel; Continuous Drain Current Id: 120A; Drain Source...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-263
Continuous Drain Current (ID) 120 A
Drain to Source Resistance 1 mΩ
Drain to Source Voltage (Vdss) 30 V
Maximum Operating Temperature 175 °C
Max Power Dissipation 357 W
Number of Pins 3
REACH SVHC No SVHC
RoHS Compliant
Threshold Voltage 1.7 V
Win Source Part Number 1050083-BUK961R4-30E
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK961R4-30E CAD Model

Description

The BUK961R4-30E MOSFET by Nexperia USA Inc. is a three-pin SMD (SMT) component with a drain-to-source voltage (Vdss) of 30 V and a maximum operating temperature of 175 °C.

  • Category: Transistors - FETs, MOSFETs - RF
  • Case/Package: TO-263
  • Continuous Drain Current (ID): 120 A
  • Drain-to-Source Resistance: 1 mΩ
  • Threshold Voltage: 1.7 V
  • RoHS: Compliant
  • SVHC: Does not contain any SVHC
  • Maximum Power Dissipation: 357 W
  • Supply: Currently in short supply
  • Popularity Rating: Low

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess