The ADV212BBCZ-115 is a specialized integrated circuit designed by Analog Devices Inc. for high-performance wavelet-based image compression. This powerful codec is capable of handling both lossy and lossless compression, making it an ideal choice for a wide range of applications that require efficient image and video compression without compromising on quality.
Key Features
- High-Quality Compression: Utilizes JPEG2000, a wavelet-based image compression standard, providing superior image quality at various compression levels.
- Flexible Operation: Supports both lossy and lossless compression modes, offering versatility for different imaging requirements.
- High Throughput: Designed to meet the demands of high-speed processing, enabling rapid compression of high-resolution images or video streams.
- Low Power Consumption: Optimized for energy efficiency, which is critical for portable and remote imaging applications.
- Integrated Memory: Comes with on-chip memory, reducing the need for external components and simplifying system design.
- Robust Error Resilience: Features error resilience capabilities, making it suitable for transmission over unreliable networks or storage in error-prone media.
Applications
The ADV212BBCZ-115 is ideal for a variety of applications where high-quality image compression is required. These include:
- Medical Imaging Systems
- Professional Video Storage and Retrieval
- Industrial and Remote Imaging
- Security and Surveillance Systems
- Satellite Imagery Transmission
Technical Specifications
Parameter
Value
Compression Standard
JPEG2000
Operating Temperature
-40°C to +85°C
Package / Case
115-BGA (CSPBGA)
Supply Voltage
1.8 V, 3.3 V
With its robust feature set and flexibility, the ADV212BBCZ-115 from Analog Devices Inc. stands out as a premier solution for developers and engineers looking to integrate high-efficiency image compression into their systems.