EN
  • EN
  • DE

ADG1208YRZ

Part No ADG1208YRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin SOIC N Tube / IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 200 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±5 V to 16.5 V
Max Switch Time (Ton,Toff) 95ns, 100ns
-3db Bandwidth 550MHz
Charge Injection 0.4pC
Channel Capacitance(CS off, CD off) 1.5pF, 7pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 008789-ADG1208YRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG1208
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG1208YRZ CAD Model

Description

Analog Devices Inc. ADG1208YRZ Multiplexer

The ADG1208YRZ is a highly integrated, high-performance 8-channel multiplexer from Analog Devices Inc., designed for precision data acquisition and control systems. This robust component is part of the renowned ADG1208 series, offering exceptional signal integrity and reliability for a wide range of applications, including industrial automation, medical equipment, and instrumentation.

Key Features

  • Channel Count: 8 single-ended channels
  • On-Resistance: Low on-resistance (RON) for improved signal transmission
  • On-Resistance Flatness: Excellent RON flatness ensures minimal signal distortion
  • Single Supply Operation: Operates from a single 5 V to 16.5 V power supply
  • Dual Supply Operation: Can also operate from dual supplies of ±5 V to ±16.5 V
  • Low Power Consumption: Optimized for energy efficiency to enhance battery life in portable devices
  • High ESD Protection: Features robust electrostatic discharge protection for increased durability
  • Interface Type: Controlled via a standard digital interface for easy integration into digital systems
  • Package: Available in a compact 16-lead TSSOP (Thin Shrink Small Outline Package)

Performance Advantages

The ADG1208YRZ is engineered to deliver superior performance with its low on-resistance and on-resistance flatness, which are critical for maintaining signal fidelity. The device's low power consumption makes it an ideal choice for battery-powered applications where energy efficiency is paramount. Additionally, the multiplexer's wide operating voltage range allows for flexible system design, accommodating both single and dual supply voltages.

Applications

With its versatile features, the ADG1208YRZ is suited for a variety of applications, including:

  • Data acquisition systems
  • Process control
  • Instrumentation
  • Relay replacement
  • Audio and video routing

Whether you are designing a sophisticated medical imaging system or a complex industrial process controller, the ADG1208YRZ from Analog Devices Inc. offers the performance and reliability you need to ensure accurate signal routing and switching.

You May Also Be Interested in

Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0335 $54.3015
21+ $4.9506 $103.9626
32+ $4.7959 $153.4688
44+ $4.6412 $204.2128
56+ $4.4865 $251.2440
75+ $4.0224 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess